Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) SF2060-STARTER-KIT

Description
Win Source Part Number: 1284124-SF2060-START ER-KIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - Complex Logic (FPGA, CPLD) Series: SmartFusion®2 Type: FPGA Package: Bulk For Use With/Related Products: SmartFusion®2 Standard Package: 1 Contents: Board(s), Cable(s), Programmer ECCN: 5A002A1 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: 1100-1287 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284124-SF2060-START ER-KIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - Complex Logic (FPGA, CPLD) Series: SmartFusion®2 Type: FPGA Package: Bulk For Use With/Related Products: SmartFusion®2 Standard Package: 1 Contents: Board(s), Cable(s), Programmer ECCN: 5A002A1 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: 1100-1287 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) - 1284124-SF2060-STARTER-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
1284124-SF2060-STARTER-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) 1284124-SF2060-STARTER-KIT
Win Source Part Number: 1284124-SF2060-START ER-KIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - Complex Logic (FPGA, CPLD) Series: SmartFusion®2 Type: FPGA Package: Bulk For Use With/Related Products: SmartFusion®2 Standard Package: 1 Contents: Board(s), Cable(s), Programmer ECCN: 5A002A1 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: 1100-1287 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284124-SF2060-STARTER-KIT
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Series: SmartFusion®2
Type: FPGA
Package: Bulk
For Use With/Related Products: SmartFusion®2
Standard Package: 1
Contents: Board(s), Cable(s), Programmer
ECCN: 5A002A1
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: 1100-1287
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1284124-SF2060-STARTER-KIT
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details