Microchip Technology, Inc. 536MHZ Embedded Microprocessor MPU ATSAMA5D35A-CU

Description
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D35A-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D35A-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D35A-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D35A-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D35A-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
536MHZ Embedded Microprocessor MPU
694-ATSAMA5D35A-CU
536MHZ Embedded Microprocessor MPU 694-ATSAMA5D35A-CU
IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D35A-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D35A-CU can be used for catalog matching and distributor lookup.

IC MPU SAMA5D3 536MHZ 324LFBGA Product overview: ATSAMA5D35A-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 536MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 536MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D35A-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D35A-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D35A-CU-ND
Microprocessors ATSAMA5D35A-CU-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - ATSAMA5D35A-CU - 1149576-ATSAMA5D35A-CU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D35A-CU
1149576-ATSAMA5D35A-CU
Embedded - Embedded - Microprocessors - ATSAMA5D35A-CU 1149576-ATSAMA5D35A-CU
Manufacturer: Atmel Win Source Part Number: 1149576-ATSAMA5D35A- CU Family Name: ATSAMA5D35A Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): R7S721001VLBG; R7S721011VCBG; R7S721011VCBG#AC0; Introduction Date: January 31, 2013 ECCN: 5A992.c Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149576-ATSAMA5D35A-CU
Family Name: ATSAMA5D35A
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): R7S721001VLBG; R7S721011VCBG; R7S721011VCBG#AC0;
Introduction Date: January 31, 2013
ECCN: 5A992.c
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microprocessors - ATSAMA5D35A-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D35A-CU
Embedded - Microprocessors ATSAMA5D35A-CU
IC MCU 32BIT 160KB ROM 324LFBGA

IC MCU 32BIT 160KB ROM 324LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D35A-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D35A-CU
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D35A-CU
IC MPU SAMA5D3 536MHZ 324LFBGA

IC MPU SAMA5D3 536MHZ 324LFBGA

Supplier's Site
Microprocessors - ATSAMA5D35A-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D35A-CU
Microprocessors ATSAMA5D35A-CU
ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

ARM® Cortex®-A5 Microprocessor IC SAMA5D3 1 Core, 32-Bit 536MHz 324-LFBGA (15x15)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-ATSAMA5D35A-CU ATSAMA5D35A-CU-ND 1149576-ATSAMA5D35A-CU ATSAMA5D35A-CU ATSAMA5D35A-CU ATSAMA5D35A-CU
Product Name 536MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - ATSAMA5D35A-CU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Supply Voltage 1.2 V 1.2V; 1.8V; 3.3V
Package Type Other; Tray Other; 324-LFBGA BGA; Other; 324-LFBGA
Pin Count 324 324
Clock Speed 536 MHz 536 MHz 536 MHz 536 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXSR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM3505AZER - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - 150-SAM9X60T-V/6GW-SL3TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details