Microchip Technology, Inc. SAM9X60D1G SAM9X60D1G

Description
The SAM9X60D1G is a high-performance, ultra-low-power ARM926EJ-S CPU-based embedded microprocessor (MPU) running up to 600 MHz, with 1Gbit integrated DDR2 memory. The SAM9X60D1G supports various NVM interfaces, including NAND Flash, Quad SPI and eMMC Flash. The device integrates powerful peripherals for connectivity and user interface applications. It offers State-of-the-Art security functions such as Secure Boot capability with on-chip secure key storage (OTP), high-performance crypto accelerators (SHA, AES and TDES) as well as tamper pins. Microchip offers for different supply configurations, fully tested power management solutions respecting the SAM9X60D1G power sequencing specifications. Go to Treelinktool under DC/DC converters, SAM9X60 and DDR2 for further information. Additional Features High-performance Architecture: 600MHz ARM926EJ-S Core, 200MHz System/Memory Bus 32 kB Data Cache and 32kB Instruction Cache Memories: 1Gbit integrated DDR2 64 kB internal SRAM Enhanced User Interface capability: 24-bit LCD Controller with overlays up to 1024x768 resolution 2D Graphics Engine, Camera Interface Built-in Class D Amplifier Large number of connectivity options: Dual 10/100 Ethernet, Dual CAN, Dual SD Card/eMMC Two High-speed USB Host + One High-speed Host or Device Thirteen FLEXCOMs (USART, SPI and I²C) State-of-the-Art Security: Hardware Encryption Engine (TDES, AES and SHA) and True Random Generator (TRNG) Secure Boot with on-chip Secure Key Storage (OTP) Physical protection against tamper, 8 tamper detection pins On the Fly scrambling / unscrambling for memories Rich Development Ecosystem: Free mainline Linux® Distribution MPLAB® X Integrated Development Environment and MPLAB® Harmony v3 Multiple Third-party Software and Hardware Solutions Optimized for Easy PCB Design and Low EMI: TFBGA233, 14x14, 0.8 mm pitch Power/GND balls placed and distributed for optimal decoupling Fractional System PLL, I/Os slew rate and drive control, DDR I/Os calibration for Low EMI
Datasheet
Description
The SAM9X60D1G is a high-performance, ultra-low-power ARM926EJ-S CPU-based embedded microprocessor (MPU) running up to 600 MHz, with 1Gbit integrated DDR2 memory. The SAM9X60D1G supports various NVM interfaces, including NAND Flash, Quad SPI and eMMC Flash. The device integrates powerful peripherals for connectivity and user interface applications. It offers State-of-the-Art security functions such as Secure Boot capability with on-chip secure key storage (OTP), high-performance crypto accelerators (SHA, AES and TDES) as well as tamper pins. Microchip offers for different supply configurations, fully tested power management solutions respecting the SAM9X60D1G power sequencing specifications. Go to Treelinktool under DC/DC converters, SAM9X60 and DDR2 for further information. Additional Features High-performance Architecture: 600MHz ARM926EJ-S Core, 200MHz System/Memory Bus 32 kB Data Cache and 32kB Instruction Cache Memories: 1Gbit integrated DDR2 64 kB internal SRAM Enhanced User Interface capability: 24-bit LCD Controller with overlays up to 1024x768 resolution 2D Graphics Engine, Camera Interface Built-in Class D Amplifier Large number of connectivity options: Dual 10/100 Ethernet, Dual CAN, Dual SD Card/eMMC Two High-speed USB Host + One High-speed Host or Device Thirteen FLEXCOMs (USART, SPI and I²C) State-of-the-Art Security: Hardware Encryption Engine (TDES, AES and SHA) and True Random Generator (TRNG) Secure Boot with on-chip Secure Key Storage (OTP) Physical protection against tamper, 8 tamper detection pins On the Fly scrambling / unscrambling for memories Rich Development Ecosystem: Free mainline Linux® Distribution MPLAB® X Integrated Development Environment and MPLAB® Harmony v3 Multiple Third-party Software and Hardware Solutions Optimized for Easy PCB Design and Low EMI: TFBGA233, 14x14, 0.8 mm pitch Power/GND balls placed and distributed for optimal decoupling Fractional System PLL, I/Os slew rate and drive control, DDR I/Os calibration for Low EMI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAM9X60D1G - SAM9X60D1G - Microchip Technology, Inc.
Chandler, AZ, United States
SAM9X60D1G
SAM9X60D1G
SAM9X60D1G SAM9X60D1G
The SAM9X60D1G is a high-performance, ultra-low-power ARM926EJ-S CPU-based embedded microprocessor (MPU) running up to 600 MHz, with 1Gbit integrated DDR2 memory. The SAM9X60D1G supports various NVM interfaces, including NAND Flash, Quad SPI and eMMC Flash. The device integrates powerful peripherals for connectivity and user interface applications. It offers State-of-the-Art security functions such as Secure Boot capability with on-chip secure key storage (OTP), high-performance crypto accelerators (SHA, AES and TDES) as well as tamper pins. Microchip offers for different supply configurations, fully tested power management solutions respecting the SAM9X60D1G power sequencing specifications. Go to Treelinktool under DC/DC converters, SAM9X60 and DDR2 for further information. Additional Features High-performance Architecture: 600MHz ARM926EJ-S Core, 200MHz System/Memory Bus 32 kB Data Cache and 32kB Instruction Cache Memories: 1Gbit integrated DDR2 64 kB internal SRAM Enhanced User Interface capability: 24-bit LCD Controller with overlays up to 1024x768 resolution 2D Graphics Engine, Camera Interface Built-in Class D Amplifier Large number of connectivity options: Dual 10/100 Ethernet, Dual CAN, Dual SD Card/eMMC Two High-speed USB Host + One High-speed Host or Device Thirteen FLEXCOMs (USART, SPI and I²C) State-of-the-Art Security: Hardware Encryption Engine (TDES, AES and SHA) and True Random Generator (TRNG) Secure Boot with on-chip Secure Key Storage (OTP) Physical protection against tamper, 8 tamper detection pins On the Fly scrambling / unscrambling for memories Rich Development Ecosystem: Free mainline Linux® Distribution MPLAB® X Integrated Development Environment and MPLAB® Harmony v3 Multiple Third-party Software and Hardware Solutions Optimized for Easy PCB Design and Low EMI: TFBGA233, 14x14, 0.8 mm pitch Power/GND balls placed and distributed for optimal decoupling Fractional System PLL, I/Os slew rate and drive control, DDR I/Os calibration for Low EMI

The SAM9X60D1G is a high-performance, ultra-low-power ARM926EJ-S CPU-based embedded microprocessor (MPU) running up to 600 MHz, with 1Gbit integrated DDR2 memory. The SAM9X60D1G supports various NVM interfaces, including NAND Flash, Quad SPI and eMMC Flash. The device integrates powerful peripherals for connectivity and user interface applications. It offers State-of-the-Art security functions such as Secure Boot capability with on-chip secure key storage (OTP), high-performance crypto accelerators (SHA, AES and TDES) as well as tamper pins.

Microchip offers for different supply configurations, fully tested power management solutions respecting the SAM9X60D1G power sequencing specifications. Go to Treelinktool under DC/DC converters, SAM9X60 and DDR2 for further information.

Additional Features

  • High-performance Architecture:
    • 600MHz ARM926EJ-S Core, 200MHz System/Memory Bus
    • 32 kB Data Cache and 32kB Instruction Cache
  • Memories:
    • 1Gbit integrated DDR2
    • 64 kB internal SRAM
    • Enhanced User Interface capability:
    • 24-bit LCD Controller with overlays up to 1024x768 resolution
    • 2D Graphics Engine, Camera Interface
    • Built-in Class D Amplifier
  • Large number of connectivity options:
    • Dual 10/100 Ethernet, Dual CAN, Dual SD Card/eMMC
    • Two High-speed USB Host + One High-speed Host or Device
    • Thirteen FLEXCOMs (USART, SPI and I²C)
  • State-of-the-Art Security:
    • Hardware Encryption Engine (TDES, AES and SHA) and True Random Generator (TRNG)
    • Secure Boot with on-chip Secure Key Storage (OTP)
    • Physical protection against tamper, 8 tamper detection pins
    • On the Fly scrambling / unscrambling for memories
  • Rich Development Ecosystem:
    • Free mainline Linux® Distribution
    • MPLAB® X Integrated Development Environment and MPLAB® Harmony v3
    • Multiple Third-party Software and Hardware Solutions
  • Optimized for Easy PCB Design and Low EMI:
    • TFBGA233, 14x14, 0.8 mm pitch
    • Power/GND balls placed and distributed for optimal decoupling
    • Fractional System PLL, I/Os slew rate and drive control, DDR I/Os calibration for Low EMI
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microprocessor Chips (MPU)
Product Number SAM9X60D1G
Product Name SAM9X60D1G
Microprocessor Family ARM
Supply Voltage 1.02 to 1.21
Package Type Other; ['TFBGA']
Pin Count 233
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - ATSAMA5D22A-CNR - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
3 suppliers
Intel® Celeron® Processor 867 (2M Cache, 1.30 GHz) - 867 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details