Microchip Technology, Inc. RF Transmitters - ATA8402C-6AQY-66 ATA8402C-6AQY-66

Description
Manufacturer: Microchip Technology Win Source Part Number: 862289-ATA8402C-6AQY -66 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA8402 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8402C6AQY66, ATA8402C-6AQY-66DKR, ATA8402C-6AQY-66TR, ATA8402C-6AQY-66CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862289-ATA8402C-6AQY -66 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA8402 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8402C6AQY66, ATA8402C-6AQY-66DKR, ATA8402C-6AQY-66TR, ATA8402C-6AQY-66CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA8402C-6AQY-66 - 862289-ATA8402C-6AQY-66 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA8402C-6AQY-66
862289-ATA8402C-6AQY-66
RF Transmitters - ATA8402C-6AQY-66 862289-ATA8402C-6AQY-66
Manufacturer: Microchip Technology Win Source Part Number: 862289-ATA8402C-6AQY -66 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA8402 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8402C6AQY66, ATA8402C-6AQY-66DKR, ATA8402C-6AQY-66TR, ATA8402C-6AQY-66CT

Manufacturer: Microchip Technology
Win Source Part Number: 862289-ATA8402C-6AQY-66
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA8402
Categories: RF/IF and RFID
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA8402C6AQY66, ATA8402C-6AQY-66DKR, ATA8402C-6AQY-66TR, ATA8402C-6AQY-66CT

Buy Now Datasheet
RF Transmitters - ATA8402C-6AQY-66TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
ATA8402C-6AQY-66TR-ND
RF Transmitters ATA8402C-6AQY-66TR-ND
"RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
RF and Wireless - RF Transmitters - ATA8402C-6AQY-66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
ATA8402C-6AQY-66
RF and Wireless - RF Transmitters ATA8402C-6AQY-66
RF TX IC ASK 429-439MHZ 8TSSOP

RF TX IC ASK 429-439MHZ 8TSSOP

Supplier's Site
RF Transmitters - ATA8402C-6AQY-66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA8402C-6AQY-66
RF Transmitters ATA8402C-6AQY-66
RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

RF Transmitter ASK, FSK 429MHz ~ 439MHz 7.5dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters
Product Number 862289-ATA8402C-6AQY-66 ATA8402C-6AQY-66TR-ND ATA8402C-6AQY-66 ATA8402C-6AQY-66
Product Name RF Transmitters - ATA8402C-6AQY-66 RF Transmitters RF and Wireless - RF Transmitters RF Transmitters
Package Type Surface Mount; Surface Mount Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Device Type Transmitter
Applications RKE, Remote Control Systems ASK, FSK
RF Modulation Amplitude Shift Key; Frequency Shift Key
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Wireless Transceiver - OMWT-XREC-MOD - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS
View Details