Microchip Technology, Inc. RF Transmitters - ATA8401C-6AQY 66 ATA8401C-6AQY 66

Description
Manufacturer: Microchip Technology Win Source Part Number: 912035-ATA8401C-6AQY 66 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter UHF, ASK, FSK 300MHz ~ 350MHz 8dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA8401 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8401-6AQY, ATA8401-6AQY-66, ATA8401-6AQY-66-ND, ATA8401-6AQY-ND, ATA8401C-6AQY 66-ND, ATA8401C-6AQY66
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 912035-ATA8401C-6AQY 66 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter UHF, ASK, FSK 300MHz ~ 350MHz 8dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA8401 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8401-6AQY, ATA8401-6AQY-66, ATA8401-6AQY-66-ND, ATA8401-6AQY-ND, ATA8401C-6AQY 66-ND, ATA8401C-6AQY66
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA8401C-6AQY 66 - 912035-ATA8401C-6AQY 66 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA8401C-6AQY 66
912035-ATA8401C-6AQY 66
RF Transmitters - ATA8401C-6AQY 66 912035-ATA8401C-6AQY 66
Manufacturer: Microchip Technology Win Source Part Number: 912035-ATA8401C-6AQY 66 Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter UHF, ASK, FSK 300MHz ~ 350MHz 8dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA8401 Categories: RF/IF and RFID Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8401-6AQY, ATA8401-6AQY-66, ATA8401-6AQY-66-ND, ATA8401-6AQY-ND, ATA8401C-6AQY 66-ND, ATA8401C-6AQY66

Manufacturer: Microchip Technology
Win Source Part Number: 912035-ATA8401C-6AQY 66
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter UHF, ASK, FSK 300MHz ~ 350MHz 8dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA8401
Categories: RF/IF and RFID
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA8401-6AQY, ATA8401-6AQY-66, ATA8401-6AQY-66-ND, ATA8401-6AQY-ND, ATA8401C-6AQY 66-ND, ATA8401C-6AQY66

Buy Now
Singapore, Singapore
350MHZ Rf Transmitter
871-ATA8401C-6AQY 66
350MHZ Rf Transmitter 871-ATA8401C-6AQY 66
RF TX IC UHF 300-350MHZ 8TSSOP Product overview: ATA8401C-6AQY 66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8401C-6AQY 66 can be used for catalog matching and distributor lookup.

RF TX IC UHF 300-350MHZ 8TSSOP Product overview: ATA8401C-6AQY 66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8401C-6AQY 66 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - ATA8401C-6AQY 66 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA8401C-6AQY 66
RF Transmitters ATA8401C-6AQY 66
RF Transmitter UHF, ASK, FSK 300MHz ~ 350MHz 8dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

RF Transmitter UHF, ASK, FSK 300MHz ~ 350MHz 8dBm 50kBaud PCB, Surface Mount Antenna 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters
Product Number 912035-ATA8401C-6AQY 66 871-ATA8401C-6AQY 66 ATA8401C-6AQY 66
Product Name RF Transmitters - ATA8401C-6AQY 66 350MHZ Rf Transmitter RF Transmitters
Package Type Surface Mount; Surface Mount Tape & Reel (TR) Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Applications Alarm, ISM, Telemetry
RF Modulation UHF, ASK, FSK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V Octal transceiver with direction pin; inverting; 3-state - 74LVT640D,118 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
440MHZ Rf Transmitter - 871-U2745B-MFBG3 - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Package Type Tape & Reel (TR)
RF Modulation UHF, ASK
Features RoHS
View Details
5 suppliers
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 2400 to 2484 MHz
View Details