RF XMITTER UHF 310-350MHZ 24VQFN Product overview: ATA5773C-PXQW from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 350MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5773C-PXQW can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862244-ATA5773C-PXQW
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter UHF 310MHz ~ 350MHz 8dBm - PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Package: Reel - TR
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA5773C-PXQW-ND, ATA5773C-PXQWDKR, ATA5773C-PXQWCT, ATA5773C-PXQWTR, ATA5773CPXQW
RF Transmitter UHF 310MHz ~ 350MHz 8dBm PCB, Surface Mount Antenna 24-VQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-ATA5773C-PXQW | 862244-ATA5773C-PXQW | ATA5773C-PXQW |
| Product Name | 350MHZ Rf Transmitter | RF Transmitters - ATA5773C-PXQW | RF Transmitters |
| Applications | General Purpose | ||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 24-VQFN Exposed Pad |
| RF Modulation | UHF | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |