Microchip Technology, Inc. 433MHZ Rf Receiver ATA8204P3C-TKQY

Description
RF RECEIVER ASK/FSK 433MHZ 20SSO Product overview: ATA8204P3C-TKQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8204P3C-TKQY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER ASK/FSK 433MHZ 20SSO Product overview: ATA8204P3C-TKQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8204P3C-TKQY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
433MHZ Rf Receiver
870-ATA8204P3C-TKQY
433MHZ Rf Receiver 870-ATA8204P3C-TKQY
RF RECEIVER ASK/FSK 433MHZ 20SSO Product overview: ATA8204P3C-TKQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8204P3C-TKQY can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 433MHZ 20SSO Product overview: ATA8204P3C-TKQY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8204P3C-TKQY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA8204P3C-TKQY - 769148-ATA8204P3C-TKQY - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA8204P3C-TKQY
769148-ATA8204P3C-TKQY
RF Receivers - ATA8204P3C-TKQY 769148-ATA8204P3C-TKQY
Manufacturer: Microchip Technology Win Source Part Number: 769148-ATA8204P3C-TK QY Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: RSSI Equipped Package: 20-LSSOP (0.173", 4.40mm Width) Applications: General Frequency: 433MHz Operating Supply Voltage: 4.5 V ~ 5.5 V Data Interface: PCB, Surface Mount Sensitivity: -113dBm Modulation or Protocol: ASK, FSK Current - Receiving: 8.5mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: ATA8204 Categories: RF/IF and RFID Manufacturer Package: 20-SSO Data Rate (Maximum): 10 kbps Alternative Parts (Cross-Reference): MAX1471ATJ; TDA7210VXUMA1; MAX1471ATJ+TC3N; MAX1471ATJ/V+T; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769148-ATA8204P3C-TKQY
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: RSSI Equipped
Package: 20-LSSOP (0.173", 4.40mm Width)
Applications: General
Frequency: 433MHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: PCB, Surface Mount
Sensitivity: -113dBm
Modulation or Protocol: ASK, FSK
Current - Receiving: 8.5mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: ATA8204
Categories: RF/IF and RFID
Manufacturer Package: 20-SSO
Data Rate (Maximum): 10 kbps
Alternative Parts (Cross-Reference): MAX1471ATJ; TDA7210VXUMA1; MAX1471ATJ+TC3N; MAX1471ATJ/V+T;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA8204P3C-TKQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA8204P3C-TKQY
RF and Wireless - RF Receivers ATA8204P3C-TKQY
RF RECEIVER ASK/FSK 433MHZ 20SSO

RF RECEIVER ASK/FSK 433MHZ 20SSO

Supplier's Site
RF Receivers - ATA8204P3C-TKQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA8204P3C-TKQY
RF Receivers ATA8204P3C-TKQY
- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

- RF Receiver ASK, FSK 433MHz -113dBm 10kbps PCB, Surface Mount 20-SSO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-ATA8204P3C-TKQY 769148-ATA8204P3C-TKQY ATA8204P3C-TKQY ATA8204P3C-TKQY
Product Name 433MHZ Rf Receiver RF Receivers - ATA8204P3C-TKQY RF and Wireless - RF Receivers RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; 20-LSSOP (0.173\", 4.40mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Wireless Receiver - RF Rx SW915-2W-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
RF Receivers - MICRF218AYQS-TR - 884856-MICRF218AYQS-TR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
4 suppliers