Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-TAQY ATA6631-TAQY

Description
Manufacturer: Microchip Technology Win Source Part Number: 862267-ATA6631-TAQY Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6631 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6631-TAQYDKR, ATA6631TAQY, ATA6631-TAQYCT, ATA6631-TAQYTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862267-ATA6631-TAQY Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6631 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6631-TAQYDKR, ATA6631TAQY, ATA6631-TAQYCT, ATA6631-TAQYTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-TAQY - 862267-ATA6631-TAQY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-TAQY
862267-ATA6631-TAQY
Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-TAQY 862267-ATA6631-TAQY
Manufacturer: Microchip Technology Win Source Part Number: 862267-ATA6631-TAQY Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 8-SO Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ATA6631 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA6631-TAQYDKR, ATA6631TAQY, ATA6631-TAQYCT, ATA6631-TAQYTR

Manufacturer: Microchip Technology
Win Source Part Number: 862267-ATA6631-TAQY
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver Half LINbus 8-SO
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATA6631
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA6631-TAQYDKR, ATA6631TAQY, ATA6631-TAQYCT, ATA6631-TAQYTR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6631-TAQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6631-TAQY
Drivers, Receivers, Transceivers ATA6631-TAQY
1/1 Transceiver Half LINbus 8-SO

1/1 Transceiver Half LINbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862267-ATA6631-TAQY ATA6631-TAQY
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6631-TAQY Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details