Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1 HVDA542QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 874052-HVDA542QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 874052-HVDA542QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1 - 874052-HVDA542QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1
874052-HVDA542QDRQ1
Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1 874052-HVDA542QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 874052-HVDA542QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 874052-HVDA542QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 874052-HVDA542QDRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - HVDA542QDRQ1
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details