Microchip Technology, Inc. RF Receivers - ATA8202C-PXQW-1 ATA8202C-PXQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1020009-ATA8202C-PXQ W-1 Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Sensitivity: -113dBm Data Rate (Max): 20kbps Modulation or Protocol: UHF Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1020009-ATA8202C-PXQ W-1 Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Sensitivity: -113dBm Data Rate (Max): 20kbps Modulation or Protocol: UHF Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA8202C-PXQW-1 - 1020009-ATA8202C-PXQW-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA8202C-PXQW-1
1020009-ATA8202C-PXQW-1
RF Receivers - ATA8202C-PXQW-1 1020009-ATA8202C-PXQW-1
Manufacturer: Microchip Technology Win Source Part Number: 1020009-ATA8202C-PXQ W-1 Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Sensitivity: -113dBm Data Rate (Max): 20kbps Modulation or Protocol: UHF Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1020009-ATA8202C-PXQW-1
Packaging: Reel - TR
Applications: General Purpose
Frequency: 433MHz
Sensitivity: -113dBm
Data Rate (Max): 20kbps
Modulation or Protocol: UHF
Current - Receiving: 6.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
RF Receivers - ATA8202C-PXQW-1 - 108950-ATA8202C-PXQW-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA8202C-PXQW-1
108950-ATA8202C-PXQW-1
RF Receivers - ATA8202C-PXQW-1 108950-ATA8202C-PXQW-1
Manufacturer: Microchip Technology Win Source Part Number: 108950-ATA8202C-PXQW -1 Packaging: Reel - TR Applications: General Purpose Frequency: 433MHz Sensitivity: -113dBm Data Rate (Max): 20kbps Modulation or Protocol: UHF Current - Receiving: 6.9mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (5x5) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108950-ATA8202C-PXQW-1
Packaging: Reel - TR
Applications: General Purpose
Frequency: 433MHz
Sensitivity: -113dBm
Data Rate (Max): 20kbps
Modulation or Protocol: UHF
Current - Receiving: 6.9mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (5x5)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
433MHZ Rf Receiver
870-ATA8202C-PXQW-1
433MHZ Rf Receiver 870-ATA8202C-PXQW-1
RF RECEIVER UHF 433MHZ 24VQFN Product overview: ATA8202C-PXQW-1 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202C-PXQW-1 can be used for catalog matching and distributor lookup.

RF RECEIVER UHF 433MHZ 24VQFN Product overview: ATA8202C-PXQW-1 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA8202C-PXQW-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA8202C-PXQW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA8202C-PXQW-1
RF Receivers ATA8202C-PXQW-1
- RF Receiver UHF 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

- RF Receiver UHF 433MHz -113dBm 20kbps PCB, Surface Mount 24-VQFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Receivers - ATA8202C-PXQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
ATA8202C-PXQW-1
RF and Wireless - RF Receivers ATA8202C-PXQW-1
RF RECEIVER UHF 433MHZ 24VQFN

RF RECEIVER UHF 433MHZ 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 1020009-ATA8202C-PXQW-1 870-ATA8202C-PXQW-1 ATA8202C-PXQW-1 ATA8202C-PXQW-1
Product Name RF Receivers - ATA8202C-PXQW-1 433MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type 24-VQFN (5x5) Tape & Reel (TR) Surface Mount; 24-VQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -113 dBm -113 dBm -113 dBm
Operating Frequency 433 MHz 433 MHz 433 MHz
Supply Voltage 2.7 to 3.3 volts 2.7 to 3.3 volts 3.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
FSK Receiver - EFR-11E2D-02 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS232
View Details
RF Receivers - MICRF010BM - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details