Manufacturer: Microchip Technology
Win Source Part Number: 862245-ATA5781N-WNQW
Operating Temperature Range: -40°C ~ 105°C
Features: series RF Receiver ISM 310MHz ~ 318MHz, 418MHz ~ 477MHz, 836MHz ~ 928MHz -125dBm 120kbps - 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA5781
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RF RCVR ISM 310MHZ-318MHZ 32VQFN
- RF Receiver ISM 310MHz ~ 318MHz, 418MHz ~ 477MHz, 836MHz ~ 928MHz -125dBm 120kbps 32-VQFN (5x5)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 862245-ATA5781N-WNQW | ATA5781N-WNQW | ATA5781N-WNQW |
| Product Name | RF Receivers - ATA5781N-WNQW | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 32-VFQFN Exposed Pad |
| Operating Temperature | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) | -40.0 to 105.0 C (-40.0 to 221.0 F) |
| Applications | General Purpose | ||
| Sensitivity | -125 dBm | -125 dBm |