Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2003AT-E/SN MCP2003AT-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220988-MCP2003AT-E/ SN Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MCP2003A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 27V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220988-MCP2003AT-E/ SN Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MCP2003A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 27V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003AT-E/SN - 1220988-MCP2003AT-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003AT-E/SN
1220988-MCP2003AT-E/SN
Interface - Interface - Drivers, Receivers, Transceivers - MCP2003AT-E/SN 1220988-MCP2003AT-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1220988-MCP2003AT-E/ SN Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MCP2003A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 27V

Manufacturer: Microchip Technology
Win Source Part Number: 1220988-MCP2003AT-E/SN
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: MCP2003A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 27V

Buy Now
Drivers, Receivers, Transceivers - MCP2003AT-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2003AT-E/SN
Drivers, Receivers, Transceivers MCP2003AT-E/SN
1/1 Transceiver Half LINbus 8-SOIC

1/1 Transceiver Half LINbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2003AT-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2003AT-E/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2003AT-E/SN
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1220988-MCP2003AT-E/SN MCP2003AT-E/SN MCP2003AT-E/SN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2003AT-E/SN Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details