Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ ICL3245CAZ

Description
Manufacturer: Intersil Win Source Part Number: 874167-ICL3245CAZ Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 874167-ICL3245CAZ Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ - 874167-ICL3245CAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ
874167-ICL3245CAZ
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ 874167-ICL3245CAZ
Manufacturer: Intersil Win Source Part Number: 874167-ICL3245CAZ Operating Temperature Range: 0°C ~ 70°C Features: 3/5 Transceiver Full RS232 28-SSOP Package: Bulk Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 874167-ICL3245CAZ
Operating Temperature Range: 0°C ~ 70°C
Features: 3/5 Transceiver Full RS232 28-SSOP
Package: Bulk
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 874167-ICL3245CAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details