Microchip Technology, Inc. RF Transmitters - ATA5774C-PXQW-1 ATA5774C-PXQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 128356-ATA5774C-PXQW -1 Packaging: Reel - TR Applications: General Purpose Frequency: 429MHz to 439MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 7.5dBm Data Interface: SPI Modulation or Protocol: UHF Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 128356-ATA5774C-PXQW -1 Packaging: Reel - TR Applications: General Purpose Frequency: 429MHz to 439MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 7.5dBm Data Interface: SPI Modulation or Protocol: UHF Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA5774C-PXQW-1 - 128356-ATA5774C-PXQW-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA5774C-PXQW-1
128356-ATA5774C-PXQW-1
RF Transmitters - ATA5774C-PXQW-1 128356-ATA5774C-PXQW-1
Manufacturer: Microchip Technology Win Source Part Number: 128356-ATA5774C-PXQW -1 Packaging: Reel - TR Applications: General Purpose Frequency: 429MHz to 439MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 7.5dBm Data Interface: SPI Modulation or Protocol: UHF Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 24-VQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 128356-ATA5774C-PXQW-1
Packaging: Reel - TR
Applications: General Purpose
Frequency: 429MHz to 439MHz
Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM
Power - Output: 7.5dBm
Data Interface: SPI
Modulation or Protocol: UHF
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 14mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-VQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
439MHZ Rf Transmitter 871-ATA5774C-PXQW-1
RF XMITTER UHF 429-439MHZ 24VQFN Product overview: ATA5774C-PXQW-1 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 439MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 439MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5774C-PXQW-1 can be used for catalog matching and distributor lookup.

RF XMITTER UHF 429-439MHZ 24VQFN Product overview: ATA5774C-PXQW-1 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 439MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 439MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5774C-PXQW-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Transmitters - ATA5774C-PXQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
ATA5774C-PXQW-1
RF and Wireless - RF Transmitters ATA5774C-PXQW-1
RF XMITTER UHF 429-439MHZ 24VQFN

RF XMITTER UHF 429-439MHZ 24VQFN

Supplier's Site
RF Transmitters - ATA5774C-PXQW-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA5774C-PXQW-1
RF Transmitters ATA5774C-PXQW-1
RF Transmitter UHF 429MHz ~ 439MHz 7.5dBm PCB, Surface Mount Antenna 24-VQFN Exposed Pad

RF Transmitter UHF 429MHz ~ 439MHz 7.5dBm PCB, Surface Mount Antenna 24-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 128356-ATA5774C-PXQW-1 871-ATA5774C-PXQW-1 ATA5774C-PXQW-1 ATA5774C-PXQW-1
Product Name RF Transmitters - ATA5774C-PXQW-1 439MHZ Rf Transmitter RF and Wireless - RF Transmitters RF Transmitters
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 7.5 dBm 7.5 dBm 7.5 dBm
Operating Frequency 429 to 439 MHz 429 to 439 MHz 429 to 439 MHz
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 to 2 volts 2 to 3.6 volts
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band Low-Band NB-IoT / CAT-M / NTN Transmit Module - QM55001 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
2-bit dual supply translating transceiver; 3-state - 74AXP2T45GXX - Nexperia B.V.
Specs
Package Type SOT1233-2
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
WDT-5E AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RF Transmitters - ATA5795-PNQW - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features RoHS
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
View Details