Microchip Technology, Inc. RF Receivers - ATA5743P3-TKSY ATA5743P3-TKSY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019931-ATA5743P3-TK SY Packaging: Tube/Rail Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019931-ATA5743P3-TK SY Packaging: Tube/Rail Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - ATA5743P3-TKSY - 1019931-ATA5743P3-TKSY - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA5743P3-TKSY
1019931-ATA5743P3-TKSY
RF Receivers - ATA5743P3-TKSY 1019931-ATA5743P3-TKSY
Manufacturer: Microchip Technology Win Source Part Number: 1019931-ATA5743P3-TK SY Packaging: Tube/Rail Applications: RKE, Telemetering, Security Technology Frequency: 300MHz to 450MHz Data Interface: PCB, Surface Mount Sensitivity: -110dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 7.5mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-SSO Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019931-ATA5743P3-TKSY
Packaging: Tube/Rail
Applications: RKE, Telemetering, Security Technology
Frequency: 300MHz to 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -110dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 7.5mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-SSO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
450MHZ Rf Receiver
870-ATA5743P3-TKSY
450MHZ Rf Receiver 870-ATA5743P3-TKSY
RF RX ASK/FSK 300-450MHZ 20SSO Product overview: ATA5743P3-TKSY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5743P3-TKSY can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 300-450MHZ 20SSO Product overview: ATA5743P3-TKSY from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5743P3-TKSY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA5743P3-TKSY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA5743P3-TKSY
RF Receivers ATA5743P3-TKSY
- RF Receiver ASK, FSK 300MHz ~ 450MHz -110dBm 10kBaud PCB, Surface Mount 20-SSO

- RF Receiver ASK, FSK 300MHz ~ 450MHz -110dBm 10kBaud PCB, Surface Mount 20-SSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1019931-ATA5743P3-TKSY 870-ATA5743P3-TKSY ATA5743P3-TKSY
Product Name RF Receivers - ATA5743P3-TKSY 450MHZ Rf Receiver RF Receivers
Package Type 20-SSO Tube Surface Mount; 20-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -110 dBm -110 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details
Digital Receiver - EDRC-11E1A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details