Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8720AI-CP-ABC LAN8720AI-CP-ABC

Description
Manufacturer: Microchip Technology Win Source Part Number: 852481-LAN8720AI-CP- ABC Features: 2/2 Transceiver Full RMII 24-SQFN (4x4) Package: Tray Family Name: LAN8720 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 852481-LAN8720AI-CP- ABC Features: 2/2 Transceiver Full RMII 24-SQFN (4x4) Package: Tray Family Name: LAN8720 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8720AI-CP-ABC - 852481-LAN8720AI-CP-ABC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8720AI-CP-ABC
852481-LAN8720AI-CP-ABC
Interface - Interface - Drivers, Receivers, Transceivers - LAN8720AI-CP-ABC 852481-LAN8720AI-CP-ABC
Manufacturer: Microchip Technology Win Source Part Number: 852481-LAN8720AI-CP- ABC Features: 2/2 Transceiver Full RMII 24-SQFN (4x4) Package: Tray Family Name: LAN8720 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 852481-LAN8720AI-CP-ABC
Features: 2/2 Transceiver Full RMII 24-SQFN (4x4)
Package: Tray
Family Name: LAN8720
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8720AI-CP-ABC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8720AI-CP-ABC
Drivers, Receivers, Transceivers LAN8720AI-CP-ABC
2/2 Transceiver Full RMII 24-SQFN (4x4)

2/2 Transceiver Full RMII 24-SQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 852481-LAN8720AI-CP-ABC LAN8720AI-CP-ABC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8720AI-CP-ABC Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details