Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF LT1796IN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 878515-LT1796IN8#PBF Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half CANbus 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 878515-LT1796IN8#PBF Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half CANbus 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF - 878515-LT1796IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF
878515-LT1796IN8#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF 878515-LT1796IN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 878515-LT1796IN8#PBF Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half CANbus 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Linear Technology
Win Source Part Number: 878515-LT1796IN8#PBF
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half CANbus 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 878515-LT1796IN8#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1796IN8#PBF
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3162EAI - 845306-MAX3162EAI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details