Microchip Technology, Inc. 868MHZ Rf Receiver ATA5728P6C-TKQY-19

Description
RF RECEIVER ASK/FSK 868MHZ 20SSO Product overview: ATA5728P6C-TKQY-19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5728P6C-TKQY- 19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RECEIVER ASK/FSK 868MHZ 20SSO Product overview: ATA5728P6C-TKQY-19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5728P6C-TKQY- 19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
868MHZ Rf Receiver - 870-ATA5728P6C-TKQY-19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHZ Rf Receiver
870-ATA5728P6C-TKQY-19
868MHZ Rf Receiver 870-ATA5728P6C-TKQY-19
RF RECEIVER ASK/FSK 868MHZ 20SSO Product overview: ATA5728P6C-TKQY-19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5728P6C-TKQY- 19 can be used for catalog matching and distributor lookup.

RF RECEIVER ASK/FSK 868MHZ 20SSO Product overview: ATA5728P6C-TKQY-19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA5728P6C-TKQY-19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF/IF and RFID - RF Receivers - 1221220-ATA5728P6C-TKQY-19 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1221220-ATA5728P6C-TKQY-19
RF/IF and RFID - RF Receivers 1221220-ATA5728P6C-TKQY-19
Win Source Part Number: 1221220-ATA5728P6C-T KQY-19 Category: RF/IF and RFID>RF Receivers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 868MHz Data Interface: PCB, Surface Mount Sensitivity: -111dBm Data Rate (Max): 10kbps Modulation or Protocol: ASK, FSK Current - Receiving: 11mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSO Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATA5728

Win Source Part Number: 1221220-ATA5728P6C-TKQY-19
Category: RF/IF and RFID>RF Receivers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 868MHz
Data Interface: PCB, Surface Mount
Sensitivity: -111dBm
Data Rate (Max): 10kbps
Modulation or Protocol: ASK, FSK
Current - Receiving: 11mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSO
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ATA5728

Buy Now Datasheet
RF and Wireless - RF Receivers ATA5728P6C-TKQY-19
RF RECEIVER ASK/FSK 868MHZ 20SSO

RF RECEIVER ASK/FSK 868MHZ 20SSO

Supplier's Site
RF Receivers - ATA5728P6C-TKQY-19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
- RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO

- RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-ATA5728P6C-TKQY-19 1221220-ATA5728P6C-TKQY-19 ATA5728P6C-TKQY-19 ATA5728P6C-TKQY-19
Product Name 868MHZ Rf Receiver RF/IF and RFID - RF Receivers RF and Wireless - RF Receivers RF Receivers
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; SMD (SMT) Surface Mount; Surface Mount Surface Mount; 20-LSSOP (0.173\", 4.40mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-900-HP3-SPO - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-SMD Module
Features RoHS
Operating Temperature -30.0 to 80.0 C (-22.0 to 176.0 F)
View Details
RTM Series Monopulse Receiver - RTM-6020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 60 MHz
RF Connectors SMA
View Details