Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RNI KSZ9021RNI

Description
Manufacturer: Microchip Technology Win Source Part Number: 086722-KSZ9021RNI Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Family Name: KSZ9021RN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Alternative Parts (Cross-Reference): DP83847ALQA56AX; DP83847ALQA56A; DP83847ALQA56AXHALF; DP83847ALQA56AXAULF; Introduction Date: January 21, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 086722-KSZ9021RNI Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Family Name: KSZ9021RN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Alternative Parts (Cross-Reference): DP83847ALQA56AX; DP83847ALQA56A; DP83847ALQA56AXHALF; DP83847ALQA56AXAULF; Introduction Date: January 21, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RNI - 086722-KSZ9021RNI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RNI
086722-KSZ9021RNI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RNI 086722-KSZ9021RNI
Manufacturer: Microchip Technology Win Source Part Number: 086722-KSZ9021RNI Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 8/8 Duplex: Full Family Name: KSZ9021RN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Alternative Parts (Cross-Reference): DP83847ALQA56AX; DP83847ALQA56A; DP83847ALQA56AXHALF; DP83847ALQA56AXAULF; Introduction Date: January 21, 2009 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 086722-KSZ9021RNI
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Gigabit Ethernet
Number of Drivers/Receivers: 8/8
Duplex: Full
Family Name: KSZ9021RN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Alternative Parts (Cross-Reference): DP83847ALQA56AX; DP83847ALQA56A; DP83847ALQA56AXHALF; DP83847ALQA56AXAULF;
Introduction Date: January 21, 2009
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9021RNI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9021RNI
Drivers, Receivers, Transceivers KSZ9021RNI
8/8 Transceiver Full Gigabit Ethernet 48-QFN (7x7)

8/8 Transceiver Full Gigabit Ethernet 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 086722-KSZ9021RNI KSZ9021RNI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9021RNI Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details