Microchip Technology, Inc. 440MHZ Rf Receiver ATA3741P3-TGSY 19

Description
RF RX ASK/FSK 310-440MHZ 20SOIC Product overview: ATA3741P3-TGSY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGSY 19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF RX ASK/FSK 310-440MHZ 20SOIC Product overview: ATA3741P3-TGSY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGSY 19 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
440MHZ Rf Receiver
870-ATA3741P3-TGSY 19
440MHZ Rf Receiver 870-ATA3741P3-TGSY 19
RF RX ASK/FSK 310-440MHZ 20SOIC Product overview: ATA3741P3-TGSY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGSY 19 can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 310-440MHZ 20SOIC Product overview: ATA3741P3-TGSY 19 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-ATA3741P3-TGSY 19 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - ATA3741P3-TGSY 19 - 912024-ATA3741P3-TGSY 19 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - ATA3741P3-TGSY 19
912024-ATA3741P3-TGSY 19
RF Receivers - ATA3741P3-TGSY 19 912024-ATA3741P3-TGSY 19
Manufacturer: Microchip Technology Win Source Part Number: 912024-ATA3741P3-TGS Y 19 Operating Temperature Range: -40°C ~ 105°C Features: series RF Receiver ASK, FSK 310MHz ~ 440MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 420 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA3741P3-TGSY, ATA3741P3-TGSY 19-ND, ATA3741P3-TGSY-ND, ATA3741P3-TGSY19

Manufacturer: Microchip Technology
Win Source Part Number: 912024-ATA3741P3-TGSY 19
Operating Temperature Range: -40°C ~ 105°C
Features: series RF Receiver ASK, FSK 310MHz ~ 440MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 420
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA3741P3-TGSY, ATA3741P3-TGSY 19-ND, ATA3741P3-TGSY-ND, ATA3741P3-TGSY19

Buy Now Datasheet
RF Receivers - ATA3741P3-TGSY 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
ATA3741P3-TGSY 19
RF Receivers ATA3741P3-TGSY 19
- RF Receiver ASK, FSK 310MHz ~ 440MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC

- RF Receiver ASK, FSK 310MHz ~ 440MHz -108dBm 10kBaud PCB, Surface Mount 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-ATA3741P3-TGSY 19 912024-ATA3741P3-TGSY 19 ATA3741P3-TGSY 19
Product Name 440MHZ Rf Receiver RF Receivers - ATA3741P3-TGSY 19 RF Receivers
Applications RKE, TPM, Security Systems
Package Type Tube Surface Mount; Surface Mount Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-315-KH3 - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 31-SMD Module
Communication Interface Parallel Interface
Features RoHS
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details