Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXIC-TR KSZ9031RNXIC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 845467-KSZ9031RNXIC- TR Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Package: Reel - TR Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9031RNXIC TR, KSZ9031RNXIC-CT, KSZ9031RNXIC TR-ND, KSZ9031RNXIC-DKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845467-KSZ9031RNXIC- TR Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Package: Reel - TR Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9031RNXIC TR, KSZ9031RNXIC-CT, KSZ9031RNXIC TR-ND, KSZ9031RNXIC-DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXIC-TR - 845467-KSZ9031RNXIC-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXIC-TR
845467-KSZ9031RNXIC-TR
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXIC-TR 845467-KSZ9031RNXIC-TR
Manufacturer: Microchip Technology Win Source Part Number: 845467-KSZ9031RNXIC- TR Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7) Package: Reel - TR Family Name: KSZ9031 Categories: Integrated Circuits (ICs) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9031RNXIC TR, KSZ9031RNXIC-CT, KSZ9031RNXIC TR-ND, KSZ9031RNXIC-DKR

Manufacturer: Microchip Technology
Win Source Part Number: 845467-KSZ9031RNXIC-TR
Features: 4/4 Transceiver Full Ethernet 48-QFN (7x7)
Package: Reel - TR
Family Name: KSZ9031
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ9031RNXIC TR, KSZ9031RNXIC-CT, KSZ9031RNXIC TR-ND, KSZ9031RNXIC-DKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9031RNXIC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9031RNXIC-TR
Drivers, Receivers, Transceivers KSZ9031RNXIC-TR
4/4 Transceiver Full Ethernet 48-QFN (7x7)

4/4 Transceiver Full Ethernet 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 845467-KSZ9031RNXIC-TR KSZ9031RNXIC-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXIC-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details