Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9561401QXA 5962-9561401QXA

Description
Manufacturer: Texas Instruments Win Source Part Number: 934449-5962-9561401Q XA Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934449-5962-9561401Q XA Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9561401QXA - 934449-5962-9561401QXA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9561401QXA
934449-5962-9561401QXA
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9561401QXA 934449-5962-9561401QXA
Manufacturer: Texas Instruments Win Source Part Number: 934449-5962-9561401Q XA Series: * Features: Element Bit per Element Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 934449-5962-9561401QXA
Series: *
Features: Element Bit per Element Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 934449-5962-9561401QXA
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 5962-9561401QXA
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details