Microchip Technology, Inc. AT91SAM9G45

Description
The Microchip's ARM®-based SAM9G45 is a 400MHz ARM926 based embedded microprocessor with DDR2 and LPDDR support, a wide range of connectivity and user interface peripherals, as well as a dual external bus interface. The multi-layer bus architecture is associated with 35 DMA channels, 64KB of SRAM that can be configured as TCM, and dual bus interface that sustains the high bandwidth required by the processor and its high-speed peripherals. The SAM9G45 integrates multiple communication interfaces such as High Speed USB host and device with transceivers, 10/100 Mbps Ethernet controller and high-speed SDIO/MMC interface. It also comes with an LCD controller supporting up to 1280x860 resolution, a resistive touchscreen controller and a camera interface. The I/Os support 3.3V. The SAM9G45 is available in a BGA324 package with 0.8mm ball pitch.
Datasheet
Description
The Microchip's ARM®-based SAM9G45 is a 400MHz ARM926 based embedded microprocessor with DDR2 and LPDDR support, a wide range of connectivity and user interface peripherals, as well as a dual external bus interface. The multi-layer bus architecture is associated with 35 DMA channels, 64KB of SRAM that can be configured as TCM, and dual bus interface that sustains the high bandwidth required by the processor and its high-speed peripherals. The SAM9G45 integrates multiple communication interfaces such as High Speed USB host and device with transceivers, 10/100 Mbps Ethernet controller and high-speed SDIO/MMC interface. It also comes with an LCD controller supporting up to 1280x860 resolution, a resistive touchscreen controller and a camera interface. The I/Os support 3.3V. The SAM9G45 is available in a BGA324 package with 0.8mm ball pitch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Microchip's ARM®-based SAM9G45 is a 400MHz ARM926 based embedded microprocessor with DDR2 and LPDDR support, a wide range of connectivity and user interface peripherals, as well as a dual external bus interface. The multi-layer bus architecture is associated with 35 DMA channels, 64KB of SRAM that can be configured as TCM, and dual bus interface that sustains the high bandwidth required by the processor and its high-speed peripherals. The SAM9G45 integrates multiple communication interfaces such as High Speed USB host and device with transceivers, 10/100 Mbps Ethernet controller and high-speed SDIO/MMC interface. It also comes with an LCD controller supporting up to 1280x860 resolution, a resistive touchscreen controller and a camera interface. The I/Os support 3.3V. The SAM9G45 is available in a BGA324 package with 0.8mm ball pitch.

The Microchip's ARM®-based SAM9G45 is a 400MHz ARM926 based embedded microprocessor with DDR2 and LPDDR support, a wide range of connectivity and user interface peripherals, as well as a dual external bus interface. The multi-layer bus architecture is associated with 35 DMA channels, 64KB of SRAM that can be configured as TCM, and dual bus interface that sustains the high bandwidth required by the processor and its high-speed peripherals. The SAM9G45 integrates multiple communication interfaces such as High Speed USB host and device with transceivers, 10/100 Mbps Ethernet controller and high-speed SDIO/MMC interface. It also comes with an LCD controller supporting up to 1280x860 resolution, a resistive touchscreen controller and a camera interface. The I/Os support 3.3V. The SAM9G45 is available in a BGA324 package with 0.8mm ball pitch.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microprocessor Chips (MPU)
Product Number AT91SAM9G45
Microprocessor Family ARM
Supply Voltage 0.9 to 1.1
Package Type Other; ['TFBGA']
Pin Count 324
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details
Microprocessors - 150-SAMA5D27-V/8GW-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.8V
View Details