DM388 DaVinci Digital Media Processor is a high-performance system-on-chip designed for embedded video and imaging applications, featuring a 1000-MHz ARM Cortex-A8 processor, HDVICPv2 engine for H.264 and JPEG encoding/decoding, dual HD video capture and display interfaces, HDMI 1.3 transmitter, and Ethernet, USB, and PCIe peripherals. It is packaged in a 609-pin FCCSP (AAR) with 0.8-mm effective pitch and 0.5-mm ball spacing, rated for 0 to 95 °C operating temperature.
DaVinci Digital Media Processor 609-FCBGA 0 to 95
| Texas Instruments | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | DM388AAAR21 |
| Product Name | DM388 DaVinci Digital Media Processor |
| Microprocessor Family | ARM |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; FCBGA |
| Clock Speed | 1000 MHz |