Microchip Technology, Inc. 1000V/Full bridge/Si Mosfet modules APTM100H35FTG-Module

Description
FREDFETs Low RDSon Low input and Miller capacitance Low gate charge Fast intrinsic reverse diode Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) RoHS Compliant Additional Features Configuration: Full bridge VDSS (V): 1000 RDSon (mR) typ: 350 Current (A) Tc=80C: 17 Silicon type: FREDFET Package: SP4
Datasheet
Description
FREDFETs Low RDSon Low input and Miller capacitance Low gate charge Fast intrinsic reverse diode Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) RoHS Compliant Additional Features Configuration: Full bridge VDSS (V): 1000 RDSon (mR) typ: 350 Current (A) Tc=80C: 17 Silicon type: FREDFET Package: SP4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V/Full bridge/Si Mosfet modules - APTM100H35FTG-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1000V/Full bridge/Si Mosfet modules
APTM100H35FTG-Module
1000V/Full bridge/Si Mosfet modules APTM100H35FTG-Module
FREDFETs Low RDSon Low input and Miller capacitance Low gate charge Fast intrinsic reverse diode Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Low junction to case thermal resistance Internal thermistor for temperature monitoring (optional) RoHS Compliant Additional Features Configuration: Full bridge VDSS (V): 1000 RDSon (mR) typ: 350 Current (A) Tc=80C: 17 Silicon type: FREDFET Package: SP4
  • FREDFETs
  • Low RDSon
  • Low input and Miller capacitance
  • Low gate charge
  • Fast intrinsic reverse diode
  • Avalanche energy rated
  • Very rugged
  • Kelvin source for easy drive
  • Low stray inductance
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Low junction to case thermal resistance
  • Internal thermistor for temperature monitoring (optional)
  • RoHS Compliant

Additional Features

    • Configuration: Full bridge
    • VDSS (V): 1000
    • RDSon (mR) typ: 350
    • Current (A) Tc=80C: 17
    • Silicon type: FREDFET
    • Package: SP4
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APTM100H35FTG-Module
Product Name 1000V/Full bridge/Si Mosfet modules
Technology MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

 - IRSM515-015DA - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
IGBT Modules PIM - 6th-Gen V Series Model: 7MBR100VR060-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M720
Output Voltage 600 volts
View Details
650V/Full bridge/IGBT modules - APTGLQ100H65T3G-Module - Microchip Technology, Inc.
Specs
Technology IGBT
Configuration Full Bridge
Output Current 100 amps
View Details
flow PIM® E2 Power Module - 10-E212PMA025SC-L187A48Z - Vincotech GmbH
Specs
Technology IGBT; IGBT4
Configuration PIM (CIB)
Output Voltage 1200 volts
View Details