Infineon Technologies AG Intelligent Power Modules (IPM) IRSM807-105MH

Description
CIPOS™ Nano 500 V, 0.8 Ω half-bridge intelligent power module CIPOS™ Nano 500 V, 0.8 Ω half-bridge MOSFET based intelligent power module in QFN 8x9 package providing ultra compact, half-bridge topology solution through a rugged IC in the small QFN package for small home appliances, low power drives which are space-constrained. Summary of Features Based on low RDS(on) Trench FREDFETs Integrated bootstrap functionality Under-voltage lockout Matched propagation delay for all channels 3.3 V input logic compatible Active high HIN and LIN Motor power rating up to 205 W at 10 kHz Benefits Suitable for space-constrained applications through ultra compact footprint Designed to enhance the system efficiency Half-bridge configurations enable eliminates heat sink Easy implementation of 2- or 3-phase motor drives with half-bridge IPMs Potential Applications Small home appliances Major home appliances Heating ventilation and air conditioning (HVAC) Motor control and drives Motor control for industrial automation
Request a Quote Datasheet
Description
CIPOS™ Nano 500 V, 0.8 Ω half-bridge intelligent power module CIPOS™ Nano 500 V, 0.8 Ω half-bridge MOSFET based intelligent power module in QFN 8x9 package providing ultra compact, half-bridge topology solution through a rugged IC in the small QFN package for small home appliances, low power drives which are space-constrained. Summary of Features Based on low RDS(on) Trench FREDFETs Integrated bootstrap functionality Under-voltage lockout Matched propagation delay for all channels 3.3 V input logic compatible Active high HIN and LIN Motor power rating up to 205 W at 10 kHz Benefits Suitable for space-constrained applications through ultra compact footprint Designed to enhance the system efficiency Half-bridge configurations enable eliminates heat sink Easy implementation of 2- or 3-phase motor drives with half-bridge IPMs Potential Applications Small home appliances Major home appliances Heating ventilation and air conditioning (HVAC) Motor control and drives Motor control for industrial automation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IRSM807-105MH - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IRSM807-105MH
Intelligent Power Modules (IPM) IRSM807-105MH
CIPOS™ Nano 500 V, 0.8 Ω half-bridge intelligent power module CIPOS™ Nano 500 V, 0.8 Ω half-bridge MOSFET based intelligent power module in QFN 8x9 package providing ultra compact, half-bridge topology solution through a rugged IC in the small QFN package for small home appliances, low power drives which are space-constrained. Summary of Features Based on low RDS(on) Trench FREDFETs Integrated bootstrap functionality Under-voltage lockout Matched propagation delay for all channels 3.3 V input logic compatible Active high HIN and LIN Motor power rating up to 205 W at 10 kHz Benefits Suitable for space-constrained applications through ultra compact footprint Designed to enhance the system efficiency Half-bridge configurations enable eliminates heat sink Easy implementation of 2- or 3-phase motor drives with half-bridge IPMs Potential Applications Small home appliances Major home appliances Heating ventilation and air conditioning (HVAC) Motor control and drives Motor control for industrial automation

CIPOS™ Nano 500 V, 0.8 Ω half-bridge intelligent power module

CIPOS™ Nano 500 V, 0.8 Ω half-bridge MOSFET based intelligent power module in QFN 8x9 package providing ultra compact, half-bridge topology solution through a rugged IC in the small QFN package for small home appliances, low power drives which are space-constrained.


Summary of Features

  • Based on low RDS(on) Trench FREDFETs
  • Integrated bootstrap functionality
  • Under-voltage lockout
  • Matched propagation delay for all channels
  • 3.3 V input logic compatible
  • Active high HIN and LIN
  • Motor power rating up to 205 W at 10 kHz

Benefits

  • Suitable for space-constrained applications through ultra compact footprint
  • Designed to enhance the system efficiency
  • Half-bridge configurations enable eliminates heat sink
  • Easy implementation of 2- or 3-phase motor drives with half-bridge IPMs

Potential Applications

  • Small home appliances
  • Major home appliances
  • Heating ventilation and air conditioning (HVAC)
  • Motor control and drives
  • Motor control for industrial automation
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IRSM807-105MH
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Half-Bridge; Half-Bridge
Package QFN 8x9
Unlock Full Specs
to access all available technical data

Similar Products