Microchip Technology, Inc. 1000V/Boost chopper/Si Mosfet modules APT26M100JCU2-Module

Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Boost chopper VDSS (V): 1000 RDSon (mR) typ: 330 Current (A) Tc=80C: 20 Silicon type: MOS 8 Package: SOT227
Datasheet
Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Boost chopper VDSS (V): 1000 RDSon (mR) typ: 330 Current (A) Tc=80C: 20 Silicon type: MOS 8 Package: SOT227
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000V/Boost chopper/Si Mosfet modules - APT26M100JCU2-Module - Microchip Technology, Inc.
Chandler, AZ, United States
1000V/Boost chopper/Si Mosfet modules
APT26M100JCU2-Module
1000V/Boost chopper/Si Mosfet modules APT26M100JCU2-Module
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Boost chopper VDSS (V): 1000 RDSon (mR) typ: 330 Current (A) Tc=80C: 20 Silicon type: MOS 8 Package: SOT227
  • MOSFETs
  • Low RDSon
  • Low input and Miller capacitance
  • Low gate charge
  • Avalanche energy rated
  • Very rugged
  • Kelvin source for easy drive
  • Low stray inductance
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Internal thermistor for temperature monitoring (optional)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Boost chopper
    • VDSS (V): 1000
    • RDSon (mR) typ: 330
    • Current (A) Tc=80C: 20
    • Silicon type: MOS 8
    • Package: SOT227
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APT26M100JCU2-Module
Product Name 1000V/Boost chopper/Si Mosfet modules
Technology MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules PIM - 6th-Gen V Series Model: 7MBR100VX120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M722
Output Voltage 1200 volts
View Details
1000V/Single switch/Si Mosfet modules - APTML100U60R020T1AG - Microchip Technology, Inc.
Specs
Technology MOSFET
Output Voltage 1000 volts
Output Current 14 amps
View Details
IGBT Modules -  - Semikron, Inc.
Semikron, Inc.
Specs
Technology IGBT
Configuration Half-Bridge; H-Bridge; Six-Pack
Output Voltage 600 to 3300 volts
View Details