Microchip Technology, Inc. 500V/Buck chopper/Si Mosfet modules APT58M50JU3-Module

Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Buck chopper VDSS (V): 500 RDSon (mR) typ: 65 Current (A) Tc=80C: 43 Silicon type: MOS 8 Package: SOT227
Datasheet
Description
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Buck chopper VDSS (V): 500 RDSon (mR) typ: 65 Current (A) Tc=80C: 43 Silicon type: MOS 8 Package: SOT227
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V/Buck chopper/Si Mosfet modules - APT58M50JU3-Module - Microchip Technology, Inc.
Chandler, AZ, United States
500V/Buck chopper/Si Mosfet modules
APT58M50JU3-Module
500V/Buck chopper/Si Mosfet modules APT58M50JU3-Module
MOSFETs Low RDSon Low input and Miller capacitance Low gate charge Avalanche energy rated Very rugged Kelvin source for easy drive Low stray inductance Outstanding performance at high frequency operation Direct mounting to heatsink (isolated package) Internal thermistor for temperature monitoring (optional) Low junction to case thermal resistance RoHS Compliant Additional Features Configuration: Buck chopper VDSS (V): 500 RDSon (mR) typ: 65 Current (A) Tc=80C: 43 Silicon type: MOS 8 Package: SOT227
  • MOSFETs
  • Low RDSon
  • Low input and Miller capacitance
  • Low gate charge
  • Avalanche energy rated
  • Very rugged
  • Kelvin source for easy drive
  • Low stray inductance
  • Outstanding performance at high frequency operation
  • Direct mounting to heatsink (isolated package)
  • Internal thermistor for temperature monitoring (optional)
  • Low junction to case thermal resistance
  • RoHS Compliant

Additional Features

    • Configuration: Buck chopper
    • VDSS (V): 500
    • RDSon (mR) typ: 65
    • Current (A) Tc=80C: 43
    • Silicon type: MOS 8
    • Package: SOT227
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Semiconductor Power Modules
Product Number APT58M50JU3-Module
Product Name 500V/Buck chopper/Si Mosfet modules
Technology MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules 6-Pack - 6th-Gen V Series Model 6MBI50VA-060-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Configuration Six-Pack
Package M636
View Details
600V/Vienna Rectifier/Si Mosfet modules - MSCC60VRM99Ct3AG-Module - Microchip Technology, Inc.
Specs
Technology MOSFET
Output Voltage 600 volts
Output Current 19 amps
View Details
fast PACK 0 Power Module - 10-PZ074PA050SM-L624F08Y - Vincotech GmbH
Specs
Technology IGBT; IGBT H5
Configuration H-Bridge
Output Voltage 650 volts
View Details