Infineon Technologies AG Power - Intelligent Power Modules (IPM) - IM12B10CC1 IM12B10CC1

Description
CIPOS™ Maxi 1200 V, 10 A three-phase IGBT7 based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent thermal conduction for motor drive applications including industrial drives, fans and pumps, HVAC, active filters, and etc. Summary of Features Based on 1200 V TRENCHSTOP™ IGBT7 Power rating up to 2200 W at 10 kHz Rugged 1200 V SOI gate driver Over current shutdown Under-voltage lockout All 6 switches turn off during protection Temperature monitoring Cross-conduction prevention UL-certified Benefits Excellent thermal performance Low switching losses Fit for space-constrained applications Compact footprint Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Heating ventilation and air conditioning (HVAC) Industrial automation Motor Control
Request a Quote Datasheet
Description
CIPOS™ Maxi 1200 V, 10 A three-phase IGBT7 based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent thermal conduction for motor drive applications including industrial drives, fans and pumps, HVAC, active filters, and etc. Summary of Features Based on 1200 V TRENCHSTOP™ IGBT7 Power rating up to 2200 W at 10 kHz Rugged 1200 V SOI gate driver Over current shutdown Under-voltage lockout All 6 switches turn off during protection Temperature monitoring Cross-conduction prevention UL-certified Benefits Excellent thermal performance Low switching losses Fit for space-constrained applications Compact footprint Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Heating ventilation and air conditioning (HVAC) Industrial automation Motor Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Intelligent Power Modules (IPM) - IM12B10CC1 - IM12B10CC1 - Infineon Technologies AG
Neubiberg, Germany
Power - Intelligent Power Modules (IPM) - IM12B10CC1
IM12B10CC1
Power - Intelligent Power Modules (IPM) - IM12B10CC1 IM12B10CC1
CIPOS™ Maxi 1200 V, 10 A three-phase IGBT7 based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent thermal conduction for motor drive applications including industrial drives, fans and pumps, HVAC, active filters, and etc. Summary of Features Based on 1200 V TRENCHSTOP™ IGBT7 Power rating up to 2200 W at 10 kHz Rugged 1200 V SOI gate driver Over current shutdown Under-voltage lockout All 6 switches turn off during protection Temperature monitoring Cross-conduction prevention UL-certified Benefits Excellent thermal performance Low switching losses Fit for space-constrained applications Compact footprint Applications Commercial HVAC General purpose motor drive - variating frequency and voltage Heating ventilation and air conditioning (HVAC) Industrial automation Motor Control

CIPOS™ Maxi 1200 V, 10 A three-phase IGBT7 based intelligent power module with open emitter in DIP 36x23D package providing fully-featured compact inverter solution with excellent thermal conduction for motor drive applications including industrial drives, fans and pumps, HVAC, active filters, and etc.


Summary of Features

  • Based on 1200 V TRENCHSTOP™ IGBT7
  • Power rating up to 2200 W at 10 kHz
  • Rugged 1200 V SOI gate driver
  • Over current shutdown
  • Under-voltage lockout
  • All 6 switches turn off during protection
  • Temperature monitoring
  • Cross-conduction prevention
  • UL-certified

Benefits

  • Excellent thermal performance
  • Low switching losses
  • Fit for space-constrained applications
  • Compact footprint

Applications

  • Commercial HVAC
  • General purpose motor drive - variating frequency and voltage
  • Heating ventilation and air conditioning (HVAC)
  • Industrial automation
  • Motor Control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IM12B10CC1
Product Name Power - Intelligent Power Modules (IPM) - IM12B10CC1
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x23D
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Modules - IMIC37V02X6SA1 - ODG (Origin Data Global)
Specs
Technology Intelligent Power Module (IPM)
View Details
Intelligent Power Modules (IPM) - IKCM10L60GA - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21
View Details
Intelligent Power Modules (IPM) - IM828-XCC - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x23D
View Details