Micro-Epsilon Group Controller with Voltage Output optoCONTROL CLS1000-AU-PNP

Description
The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for the detection of components even at great distances. The optoCONTROL CLS1000 optoelectronic fiber optic sensor is suitable for use in automation thanks to its variable switching outputs. The fiber optic sensor is used, for example, in position control and for position and presence detection. The CLS1000 controller is available in five different versions: CLS1000-QN with antivalence function (normally open/normally closed), CLS1000-2Q with two switching outputs, CLS1000-OC with optocoupler, CLS1000-AU with voltage output and CLS1000-AI with current output. Each model is available in NPN, PNP or push-pull versions, each with or without trigger. Due to the high resistance to ambient light and the possibility to adapt the controller in OEM applications, the CLS1000 can be used in almost all environments, regardless of high temperatures or confined installation spaces.
Request a Quote Datasheet
Description
The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for the detection of components even at great distances. The optoCONTROL CLS1000 optoelectronic fiber optic sensor is suitable for use in automation thanks to its variable switching outputs. The fiber optic sensor is used, for example, in position control and for position and presence detection. The CLS1000 controller is available in five different versions: CLS1000-QN with antivalence function (normally open/normally closed), CLS1000-2Q with two switching outputs, CLS1000-OC with optocoupler, CLS1000-AU with voltage output and CLS1000-AI with current output. Each model is available in NPN, PNP or push-pull versions, each with or without trigger. Due to the high resistance to ambient light and the possibility to adapt the controller in OEM applications, the CLS1000 can be used in almost all environments, regardless of high temperatures or confined installation spaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP - Micro-Epsilon Group
Ortenburg, Germany
Controller with Voltage Output
optoCONTROL CLS1000-AU-PNP
Controller with Voltage Output optoCONTROL CLS1000-AU-PNP
The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for the detection of components even at great distances. The optoCONTROL CLS1000 optoelectronic fiber optic sensor is suitable for use in automation thanks to its variable switching outputs. The fiber optic sensor is used, for example, in position control and for position and presence detection. The CLS1000 controller is available in five different versions: CLS1000-QN with antivalence function (normally open/normally closed), CLS1000-2Q with two switching outputs, CLS1000-OC with optocoupler, CLS1000-AU with voltage output and CLS1000-AI with current output. Each model is available in NPN, PNP or push-pull versions, each with or without trigger. Due to the high resistance to ambient light and the possibility to adapt the controller in OEM applications, the CLS1000 can be used in almost all environments, regardless of high temperatures or confined installation spaces.

The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for the detection of components even at great distances. The optoCONTROL CLS1000 optoelectronic fiber optic sensor is suitable for use in automation thanks to its variable switching outputs. The fiber optic sensor is used, for example, in position control and for position and presence detection. The CLS1000 controller is available in five different versions: CLS1000-QN with antivalence function (normally open/normally closed), CLS1000-2Q with two switching outputs, CLS1000-OC with optocoupler, CLS1000-AU with voltage output and CLS1000-AI with current output. Each model is available in NPN, PNP or push-pull versions, each with or without trigger. Due to the high resistance to ambient light and the possibility to adapt the controller in OEM applications, the CLS1000 can be used in almost all environments, regardless of high temperatures or confined installation spaces.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Fiber Optic Proximity Sensors
Product Number optoCONTROL CLS1000-AU-PNP
Product Name Controller with Voltage Output
Body Shape Rectangular
Operating Temperature 23 to 131 F (-5 to 55 C)
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407-4HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5709 to 0.7283 inch (14.5 to 18.5 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details
Confocal miniature sensor - confocalDT IFS2402-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0354 to 0.0945 inch (0.9000 to 2.4 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operating Temperature 23 to 131 F (-5 to 55 C)
Beam Type Infrared
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Operating Temperature 41 to 122 F (5 to 50 C)
View Details