Miniature confocal chromatic sensor with a 4 mm diameter and an axial or radial beam path for precise distance measurements in confined installation spaces.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Fiber Optic Proximity Sensors |
| Product Number | confocalDT IFS2402-1.5 |
| Product Name | Confocal miniature sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0354 to 0.0945 inch (0.9000 to 2.4 mm) |
| Operating Temperature | 41 to 158 F (5 to 70 C) |
| Optical Technology Type | Convergent |