High-temperature confocal chromatic sensor for environments up to 200 C, suitable for vacuum applications up to UHV and for precise distance and thickness measurements.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Fiber Optic Proximity Sensors |
| Product Number | confocalDT IFS2407-4HT/VAC |
| Product Name | High temperature confocal sensor for environments up to 200 C |
| Body Shape | Rectangular |
| Operation Distance | 0.5709 to 0.7283 inch (14.5 to 18.5 mm) |
| Operating Temperature | 41 to 392 F (5 to 200 C) |
| Optical Technology Type | Convergent |