The optris CTlaser 4ML is a high-speed infrared pyrometer designed for low-temperature and high-speed temperature measurement applications from 0 °C to 500 °C, with a 90 µs exposure time and 300 µs response time. It features a spectral range of 2.2-6 µm, optical resolution of 30:1 with selectable focus, and double laser aiming for precise target identification. The sensing head and electronics operate at ambient temperatures from -20 °C to 70 °C, with IP65 (NEMA-4) environmental protection. Output options include analog 0/4-20 mA, 0-5/10 V, thermocouple K, and alarm relay, with built-in USB and optional RS232, RS485, or Ethernet interfaces. The device weighs 600 g for the sensing head and 420 g for the electronics, and operates on 8-30 V DC or 5 V USB.
The ultra-fast optris CTlaser 4M features a response time of only 300 µs and is thus ideally suited for fast, high-volume production and packaging processes (e.g., PET perform temperature monitoring) and high-speed traffic safety applications like hot axle box detection on railways. Its wavelength of 2.2 µm to 6.0 µm allows for low-temperature measurements of metals, metal oxides, ceramics, and materials with unknown or changing emissivity.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTL4M |
| Product Name | CTlaser 4M |
| Category | Sensor/Transducer |