The mainSENSOR MDS-40-MK series comprises magneto-inductive displacement sensors designed for non-contact linear position measurements, using a magnet attached to the target to induce changes in magnetic flux detected by a sensor coil. These sensors feature a linear output signal with self-linearization technology, eliminating the need for calibration. They are available in industrial-grade stainless steel housings with protection levels up to IP67 and IP69K, suitable for demanding environments including food processing and automated machinery. The design supports measuring ranges up to 55 mm by changing the magnet, and integrates evaluation electronics on a compact PCB for easy installation. Modifications for specific applications are feasible at low cost in series production.
The sensors of the MDS-40-MK series are the new generation of cost-effective and flexible magneto-inductive sensors. In addition to the pre-configured preferred types, a combination of further options (power supply, output, plug,...) for serial or industrial applications is possible.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | mainSENSOR MDS-40-MK-XXX |
| Product Name | Magneto-inductive displacement sensor with modular principle |
| Sensor Technology | Magnetic Proximity Sensor |