The interferoMETER IMS5600MP-DS is an absolute interferometer for high-precision distance measurements with subnanometer resolution, capable of evaluating up to 14 distance values in multi-peak mode for transparent objects. It features a resolution of less than 30 picometers, a measuring rate adjustable from 100 Hz to 6 kHz, and linearity within ±10 nm for the first distance and ±100 nm for subsequent distances. The system uses a NIR-SLED light source at approximately 840 nm and operates within a temperature range of +15 to +35 °C. It supports Ethernet, EtherCAT, RS422, PROFINET, and EtherNet/IP interfaces, with analog outputs of 4-20 mA or 0-10 V and a 24 VDC power supply. The controller is housed in an aluminum casing with IP40 protection and offers top-hat rail or free-standing mounting. Laser safety class is Class 1 per DIN EN 60825-1:2015-07.
The IMS5600MP-DS absolute interferometer is used for distance measurements with maximum precision and enables absolute measurements with subnanometer resolution. With multi-peak distance measurement, up to 14 distance values can be evaluated, allowing the distance between glass and mask to be determined.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Interferometers |
| Product Number | interferoMETER IMS5600MP-DS |
| Product Name | Absolute distance measurements with subnanometer resolution |
| Measurement Capability | Displacement / Position; Specialty / Other; Distance |
| Optical Configuration | NIR-SLED interferometer |
| User Interface | Analog Control; Digital |