The interferoMETER IMS5600-DS is an absolute interferometer for high-precision distance measurements with subnanometer resolution, suitable for applications in electronics and semiconductor production, including vacuum environments. It features a resolution of <30 picometers, a measuring rate adjustable from 100 Hz to 6 kHz, and supports multi-peak measurements of up to 13 layers. The system uses a NIR-SLED light source at 840 nm and a Class 1 pilot laser at 635 nm, operates within a temperature range of +15 to +35 °C, and is housed in an aluminum case with passive cooling. It integrates via Ethernet, EtherCAT, RS422, PROFINET, or EtherNet/IP, and provides analog outputs of 4-20 mA or 0-10 V. The controller mounts on a top-hat rail and requires a 24 VDC supply, consuming approximately 10 W. It meets IP40 protection and DIN EN 60825-1:2015-07 laser safety standards.
The IMS5600-DS absolute interferometer is used for distance measurements with maximum precision. The controller offers a special calibration with intelligent evaluation and enables absolute measurements with subnanometer resolution. The interferometer is used for measurement tasks with the highest accuracy requirements, for example in electronics and semiconductor production. For vacuum applications, Micro-Epsilon offers special sensors, cables and feedthrough accessories.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Interferometers |
| Product Number | interferoMETER IMS5600-DS |
| Product Name | Absolute distance measurements with subnanometer resolution |
| Measurement Capability | Displacement / Position; Specialty / Other; Distance |
| Optical Configuration | NIR-SLED interferometer |
| User Interface | Analog Control; Digital |