Micro-Epsilon Group Linear displacement sensors induSENSOR LDR-50-SA

Description
The specific sensor configuration of the LDR linear displacement sensors is characterized by its short, compact design and small diameter. Only three connections are required as interface to the sensor. Their compact design and the small sensor diameter allow the measuring systems to be installed in confined spaces. Low-cost LDR sensors are particularly suitable for large-scale installation under restricted spatial conditions and in industrial environments with a high measuring rate.
Request a Quote
Description
The specific sensor configuration of the LDR linear displacement sensors is characterized by its short, compact design and small diameter. Only three connections are required as interface to the sensor. Their compact design and the small sensor diameter allow the measuring systems to be installed in confined spaces. Low-cost LDR sensors are particularly suitable for large-scale installation under restricted spatial conditions and in industrial environments with a high measuring rate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The induSENSOR LDR linear displacement sensor series features a compact design with a sensor diameter of 8 mm and an operational temperature range up to 160 °C. It is designed for installation in confined spaces with a short installation length and requires only three connections for interfacing. The LDR sensors use a half-bridge measurement principle and are rated IP67 for robustness in industrial environments. The LDR-50-SA variant includes a plug-in connection (SA) and a measuring range of 50 mm.

Datasheet Summary
Powered by GS/AI

The induSENSOR LDR linear displacement sensor series features a compact design with a sensor diameter of 8 mm and an operational temperature range up to 160 °C. It is designed for installation in confined spaces with a short installation length and requires only three connections for interfacing. The LDR sensors use a half-bridge measurement principle and are rated IP67 for robustness in industrial environments. The LDR-50-SA variant includes a plug-in connection (SA) and a measuring range of 50 mm.

Suppliers

Company
Product
Description
Supplier Links
Linear displacement sensors - induSENSOR LDR-50-SA - Micro-Epsilon Group
Ortenburg, Germany
Linear displacement sensors
induSENSOR LDR-50-SA
Linear displacement sensors induSENSOR LDR-50-SA
The specific sensor configuration of the LDR linear displacement sensors is characterized by its short, compact design and small diameter. Only three connections are required as interface to the sensor. Their compact design and the small sensor diameter allow the measuring systems to be installed in confined spaces. Low-cost LDR sensors are particularly suitable for large-scale installation under restricted spatial conditions and in industrial environments with a high measuring rate.

The specific sensor configuration of the LDR linear displacement sensors is characterized by its short, compact design and small diameter. Only three connections are required as interface to the sensor. Their compact design and the small sensor diameter allow the measuring systems to be installed in confined spaces. Low-cost LDR sensors are particularly suitable for large-scale installation under restricted spatial conditions and in industrial environments with a high measuring rate.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number induSENSOR LDR-50-SA
Product Name Linear displacement sensors
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial draw-wire sensors - wireSENSOR WDS-5000-P115 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 197 inch (5000 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
High-Temperature Sensor - capaNCDT CSE-10/HT/CA-1,0 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
Robust draw-wire sensors for OEM - wireSENSOR WPS-3500-K100 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 138 inch (3500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Turbocharger Speed Sensor - turboSPEED DS 05(03) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical
Measurement Range 0.0236 inch (0.6000 mm)
View Details