Micro-Epsilon Group Special Eddy Current Sensor eddyNCDT EU22

Description
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used in applications requiring maximum precision in harsh environmental conditions. They are characterized by immunity to dirt, pressure and extreme temperature.
Request a Quote Datasheet
Description
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used in applications requiring maximum precision in harsh environmental conditions. They are characterized by immunity to dirt, pressure and extreme temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Eddy Current Sensor - eddyNCDT EU22 - Micro-Epsilon Group
Ortenburg, Germany
Special Eddy Current Sensor
eddyNCDT EU22
Special Eddy Current Sensor eddyNCDT EU22
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used in applications requiring maximum precision in harsh environmental conditions. They are characterized by immunity to dirt, pressure and extreme temperature.

The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used in applications requiring maximum precision in harsh environmental conditions. They are characterized by immunity to dirt, pressure and extreme temperature.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT EU22
Product Name Special Eddy Current Sensor
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.8661 inch (22 mm)
Resolution 4.40E-4 mm (1.73E-5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Robust draw-wire sensors for OEM - wireSENSOR WPS-8000-K100 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 315 inch (8000 mm)
Resolution 1.95 mm (0.0768 inches)
View Details
Special Miniature Eddy Current Sensor - eddyNCDT ES04(70) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0157 inch (0.4000 mm)
View Details
Turbocharger Speed Sensor - turboSPEED DS 05(14) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical
Measurement Range 0.0236 inch (0.6000 mm)
View Details
Blue laser sensor - optoNCDT ILD2300-5BL - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 0.1969 inch (2 to 5 mm)
View Details