Micro-Epsilon Group Standard Eddy Current Sensor eddyNCDT ES-U6

Description
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used in applications requiring maximum precision in harsh environmental conditions. They are characterized by immunity to dirt, pressure and extreme temperature.
Request a Quote
Description
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used in applications requiring maximum precision in harsh environmental conditions. They are characterized by immunity to dirt, pressure and extreme temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The eddyNCDT ES-U6 is an unshielded eddy current sensor with a measuring range of 6 mm, a resolution of 0.12 µm, and a temperature compensation range of 0 to 150 °C. It features a screw mounting with M18 thread, an IP64 protection rating when plugged, and a stainless steel and plastic housing. The sensor operates with a maximum ambient temperature of 150 °C and is compatible with DT3020 or DT3060 controllers. The minimum target size for flat surfaces is 54 mm in diameter. It uses a triaxial plug connection and is factory-calibrated for ferromagnetic and non-ferromagnetic targets.

Datasheet Summary
Powered by GS/AI

The eddyNCDT ES-U6 is an unshielded eddy current sensor with a measuring range of 6 mm, a resolution of 0.12 µm, and a temperature compensation range of 0 to 150 °C. It features a screw mounting with M18 thread, an IP64 protection rating when plugged, and a stainless steel and plastic housing. The sensor operates with a maximum ambient temperature of 150 °C and is compatible with DT3020 or DT3060 controllers. The minimum target size for flat surfaces is 54 mm in diameter. It uses a triaxial plug connection and is factory-calibrated for ferromagnetic and non-ferromagnetic targets.

Suppliers

Company
Product
Description
Supplier Links
Standard Eddy Current Sensor - eddyNCDT ES-U6 - Micro-Epsilon Group
Ortenburg, Germany
Standard Eddy Current Sensor
eddyNCDT ES-U6
Standard Eddy Current Sensor eddyNCDT ES-U6
The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used in applications requiring maximum precision in harsh environmental conditions. They are characterized by immunity to dirt, pressure and extreme temperature.

The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon are often used in applications requiring maximum precision in harsh environmental conditions. They are characterized by immunity to dirt, pressure and extreme temperature.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT ES-U6
Product Name Standard Eddy Current Sensor
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.2362 inch (6 mm)
Resolution 1.20E-4 mm (4.72E-6 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Special Miniature Eddy Current Sensor - eddyNCDT ES04(70) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0157 inch (0.4000 mm)
View Details
Robust multi-channel system for thickness measurement of brake discs - capaNCDT DTV - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Compact Eddy Current Sensor with Integrated Controller - eddyNCDT DT3001-U8-A-SA - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
View Details
Compact Eddy Current Sensor with Integrated Controller - eddyNCDT DT3001-U4-M-SA - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.1575 inch (4 mm)
View Details