Micro-Epsilon Group High-Performance Eddy Current Measuring System Controller eddyNCDT DT3020

Description
The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration options make it particularly suitable for industrial environments and machine integration. The system is used, for example, for distance measurement in welding applications, steel rolling processes or in die casting systems. Due to the extremely high temperature resistance of the sensor up to 200 °C and controller up to 105 °C, the complete measuring channel can be used at high ambient temperatures, which reduces temperature influences on the cable and increases measuring accuracy. The combination of this controller and the extensive sensor portfolio covers measuring ranges from 1 to 80 mm.
Request a Quote Datasheet
Description
The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration options make it particularly suitable for industrial environments and machine integration. The system is used, for example, for distance measurement in welding applications, steel rolling processes or in die casting systems. Due to the extremely high temperature resistance of the sensor up to 200 °C and controller up to 105 °C, the complete measuring channel can be used at high ambient temperatures, which reduces temperature influences on the cable and increases measuring accuracy. The combination of this controller and the extensive sensor portfolio covers measuring ranges from 1 to 80 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Eddy Current Measuring System Controller - eddyNCDT DT3020 - Micro-Epsilon Group
Ortenburg, Germany
High-Performance Eddy Current Measuring System Controller
eddyNCDT DT3020
High-Performance Eddy Current Measuring System Controller eddyNCDT DT3020
The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration options make it particularly suitable for industrial environments and machine integration. The system is used, for example, for distance measurement in welding applications, steel rolling processes or in die casting systems. Due to the extremely high temperature resistance of the sensor up to 200 °C and controller up to 105 °C, the complete measuring channel can be used at high ambient temperatures, which reduces temperature influences on the cable and increases measuring accuracy. The combination of this controller and the extensive sensor portfolio covers measuring ranges from 1 to 80 mm.

The eddyNCDT 3020 is an inductive eddy current measuring system for precise displacement and position measurements. The powerful controller offers high resolution and detects fast movements reliably and with high precision. Its robust, compact design, and flexible connection and configuration options make it particularly suitable for industrial environments and machine integration. The system is used, for example, for distance measurement in welding applications, steel rolling processes or in die casting systems. Due to the extremely high temperature resistance of the sensor up to 200 °C and controller up to 105 °C, the complete measuring channel can be used at high ambient temperatures, which reduces temperature influences on the cable and increases measuring accuracy. The combination of this controller and the extensive sensor portfolio covers measuring ranges from 1 to 80 mm.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT DT3020
Product Name High-Performance Eddy Current Measuring System Controller
Sensor Technology Eddy Current Linear Encoder
Body Shape Rectangular
Measurement Range 0.0394 to 3.15 inch (1 to 80 mm)
Linearity 0.2000 ±% Full Scale
Sampling Frequency 0.0100 to 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Very Compact Cylindrical Sensor - capaNCDT CSE025-CAm1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0098 inch (0.2500 mm)
View Details
Flat Sensor for Vacuum, Cleanroom and Strong Magnetic Fields - capaNCDT CSH-3/FL/SE/CRm-1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.1181 inch (3 mm)
Resolution 9.00E-7 to 6.00E-5 mm (3.54E-8 to 2.36E-6 inches)
View Details
Special Miniature Eddy Current Sensor - eddyNCDT EU05(65) - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0197 inch (0.5000 mm)
View Details
Compact Eddy Current Sensor with Integrated Controller - eddyNCDT DT3001-U6-A-SA - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.2362 inch (6 mm)
View Details