Micro-Epsilon Group Gauge with external controller for series applications induSENSOR DTA-5G8-3-CA

Description
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.
Request a Quote Datasheet
Description
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gauge with external controller for series applications - induSENSOR DTA-5G8-3-CA - Micro-Epsilon Group
Ortenburg, Germany
Gauge with external controller for series applications
induSENSOR DTA-5G8-3-CA
Gauge with external controller for series applications induSENSOR DTA-5G8-3-CA
LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.

LVDT gauge sensors DTA-xG8 are primarily used for the precise measurement and inspection of workpiece geometry, e.g. length, width, diameter, thickness, depth and height. Different measuring ranges from ±1 mm to ±10 mm are available. The gauges are particularly suitable for applications involving a large number of pieces. These gauges have an axial cable outlet and are equipped with either a plain bearing-guided plunger and a return spring, or with a pneumatic push rod. Depending on the measuring object, different probe tips are available. DTA gauges can be operated with every MSC controller. Depending on this controller, single-, dual- and multi-channel measurements are possible. In addition to the well-established analog output, modern fieldbuses are available for integration purposes.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number induSENSOR DTA-5G8-3-CA
Product Name Gauge with external controller for series applications
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0295 mils (0.7500 µm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Measuring System - capaNCDT DT6530 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Linearity 0.0250 to 0.0500 ±% Full Scale
Sampling Frequency 0.0200 to 8.5 kHz
View Details
Special Eddy Current Sensor - eddyNCDT EU8 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
View Details
Flat Sensor for Vacuum, Cleanroom and Strong Magnetic Fields - capaNCDT CSH-0,25/FL/SE/CRm-1,4 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Measurement Range 0.0098 inch (0.2500 mm)
Resolution 7.50E-8 to 5.00E-6 mm (2.95E-9 to 1.97E-7 inches)
View Details
High precision laser sensors in miniature design - optoNCDT ILD1320-25 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 inch (25 mm)
View Details