Micro-Epsilon Group Displacement sensors with external controller induSENSOR DTA-5DX

Description
LVDT displacement sensors have a plunger which moves freely in the sensor housing. The plunger is joined to the object by a thread to transfer the movement of the measuring object. The measurement process in the sensor takes place without contact and is therefore wear-free. The displacement sensors are primarily used to measure and monitor movements, displacements, positions, strokes, deflections and dislocations in vehicles, machines and systems. The high sensor resolution is only limited by the noise of the sensor controller. Another advantage of the symmetric LVDT sensors is their zero point stability. With appropriate setting possibilities for the excitation frequency and excitation voltage, the sensors can also be operated with alternative controllers.
Request a Quote
Description
LVDT displacement sensors have a plunger which moves freely in the sensor housing. The plunger is joined to the object by a thread to transfer the movement of the measuring object. The measurement process in the sensor takes place without contact and is therefore wear-free. The displacement sensors are primarily used to measure and monitor movements, displacements, positions, strokes, deflections and dislocations in vehicles, machines and systems. The high sensor resolution is only limited by the noise of the sensor controller. Another advantage of the symmetric LVDT sensors is their zero point stability. With appropriate setting possibilities for the excitation frequency and excitation voltage, the sensors can also be operated with alternative controllers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The induSENSOR DTA-5DX is an LVDT displacement sensor with a measuring range of ±5 mm, designed for non-contact measurement of displacement, position, and stroke in industrial applications. It features a freely moving plunger, wear-free operation, and an IP67-rated robust design for use under harsh ambient conditions. The sensor has axial cable output and is compatible with Micro-Epsilon MSC controllers, offering linearity of ±0.2 % (class 2). It supports excitation by AC and maintains zero-point stability due to its symmetric design.

Datasheet Summary
Powered by GS/AI

The induSENSOR DTA-5DX is an LVDT displacement sensor with a measuring range of ±5 mm, designed for non-contact measurement of displacement, position, and stroke in industrial applications. It features a freely moving plunger, wear-free operation, and an IP67-rated robust design for use under harsh ambient conditions. The sensor has axial cable output and is compatible with Micro-Epsilon MSC controllers, offering linearity of ±0.2 % (class 2). It supports excitation by AC and maintains zero-point stability due to its symmetric design.

Suppliers

Company
Product
Description
Supplier Links
Displacement sensors with external controller - induSENSOR DTA-5DX - Micro-Epsilon Group
Ortenburg, Germany
Displacement sensors with external controller
induSENSOR DTA-5DX
Displacement sensors with external controller induSENSOR DTA-5DX
LVDT displacement sensors have a plunger which moves freely in the sensor housing. The plunger is joined to the object by a thread to transfer the movement of the measuring object. The measurement process in the sensor takes place without contact and is therefore wear-free. The displacement sensors are primarily used to measure and monitor movements, displacements, positions, strokes, deflections and dislocations in vehicles, machines and systems. The high sensor resolution is only limited by the noise of the sensor controller. Another advantage of the symmetric LVDT sensors is their zero point stability. With appropriate setting possibilities for the excitation frequency and excitation voltage, the sensors can also be operated with alternative controllers.

LVDT displacement sensors have a plunger which moves freely in the sensor housing. The plunger is joined to the object by a thread to transfer the movement of the measuring object. The measurement process in the sensor takes place without contact and is therefore wear-free. The displacement sensors are primarily used to measure and monitor movements, displacements, positions, strokes, deflections and dislocations in vehicles, machines and systems. The high sensor resolution is only limited by the noise of the sensor controller. Another advantage of the symmetric LVDT sensors is their zero point stability. With appropriate setting possibilities for the excitation frequency and excitation voltage, the sensors can also be operated with alternative controllers.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number induSENSOR DTA-5DX
Product Name Displacement sensors with external controller
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
Linearity 0.3000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Laser sensor for large measuring ranges - optoNCDT ILD1910-500 - Micro-Epsilon Group
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 19.69 inch (500 mm)
View Details
Industrial draw-wire sensors - wireSENSOR WDS-7500-P115 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 295 inch (7500 mm)
Resolution 0.1050 to 0.0380 mm (0.0041 to 0.0015 inches)
View Details
Very Compact Cylindrical Sensor - capaNCDT CSE2 - Micro-Epsilon Group
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0787 inch (2 mm)
View Details
Robust long-stroke sensors for hydraulics & pneumatics - induSENSOR EDS-630-F - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 24.8 inch (630 mm)
View Details