Micro-Epsilon Group Compact Eddy Current Sensor with Integrated Controller eddyNCDT DT3001-U8-M-SA

Description
The U6 and U8 models of the eddyNCDT 3001 series are powerful eddy current sensors with integrated controller in an M18 design. Calibrated for ferromagnetic and non-ferromagnetic materials, these compact sensors offer measuring ranges of 6 mm or 8 mm. As these sensors are temperature-compensa ted, they provide high signal stability even in fluctuating ambient temperatures. Due to their robust design, these sensors are used for measurement tasks in harsh, industrial environments.
Request a Quote Datasheet
Description
The U6 and U8 models of the eddyNCDT 3001 series are powerful eddy current sensors with integrated controller in an M18 design. Calibrated for ferromagnetic and non-ferromagnetic materials, these compact sensors offer measuring ranges of 6 mm or 8 mm. As these sensors are temperature-compensa ted, they provide high signal stability even in fluctuating ambient temperatures. Due to their robust design, these sensors are used for measurement tasks in harsh, industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Eddy Current Sensor with Integrated Controller - eddyNCDT DT3001-U8-M-SA - Micro-Epsilon Group
Ortenburg, Germany
Compact Eddy Current Sensor with Integrated Controller
eddyNCDT DT3001-U8-M-SA
Compact Eddy Current Sensor with Integrated Controller eddyNCDT DT3001-U8-M-SA
The U6 and U8 models of the eddyNCDT 3001 series are powerful eddy current sensors with integrated controller in an M18 design. Calibrated for ferromagnetic and non-ferromagnetic materials, these compact sensors offer measuring ranges of 6 mm or 8 mm. As these sensors are temperature-compensa ted, they provide high signal stability even in fluctuating ambient temperatures. Due to their robust design, these sensors are used for measurement tasks in harsh, industrial environments.

The U6 and U8 models of the eddyNCDT 3001 series are powerful eddy current sensors with integrated controller in an M18 design. Calibrated for ferromagnetic and non-ferromagnetic materials, these compact sensors offer measuring ranges of 6 mm or 8 mm. As these sensors are temperature-compensated, they provide high signal stability even in fluctuating ambient temperatures. Due to their robust design, these sensors are used for measurement tasks in harsh, industrial environments.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number eddyNCDT DT3001-U8-M-SA
Product Name Compact Eddy Current Sensor with Integrated Controller
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Resolution 0.0040 mm (1.57E-4 inches)
Sampling Frequency 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Robust draw-wire sensors for OEM - wireSENSOR WPS-2500-K100 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 98.43 inch (2500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Gauge with external controller for series applications - induSENSOR DTA-10G8-3-CA-V - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch; LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
Special Eddy Current Sensor - eddyNCDT EU40 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.57 inch (40 mm)
View Details
Industrial draw-wire sensors - wireSENSOR WDS-4000-P115 Analog - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 157 inch (4000 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details