Capacitive CSE/HT sensors are characterized by a particularly wide temperature range of up to +800 °C. The integrated high-temperature sensor cable compensates for interference from electric and magnetic fields. In combination with the high temperature stability and extremely high linearity, this enables precise measurement results even under challenging environmental conditions. The sensors are easy to install using a circumferential clamp and have an integrated sensor cable that can be extended using an additional standard sensor cable.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | capaNCDT CSE-2/HT/CA-1,0 |
| Product Name | High-Temperature Sensor |
| Sensor Technology | Capacitive Linear Position Sensor |
| Body Shape | Cylindrical |
| Measurement Range | 2 inch (50.8 mm) |