Micro-Epsilon Group Blue laser sensor optoNCDT ILD1750-750BL

Description
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high accuracy and dynamics. The high-performance optical system generates a small light spot onto the target which enables the detection of even the smallest of components reliably. The long-range models are used to cover a large measuring range or to measure from a large distance to the target and combine high accuracy with large measuring distances.
Request a Quote Datasheet
Description
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high accuracy and dynamics. The high-performance optical system generates a small light spot onto the target which enables the detection of even the smallest of components reliably. The long-range models are used to cover a large measuring range or to measure from a large distance to the target and combine high accuracy with large measuring distances.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blue laser sensor - optoNCDT ILD1750-750BL - Micro-Epsilon Group
Ortenburg, Germany
Blue laser sensor
optoNCDT ILD1750-750BL
Blue laser sensor optoNCDT ILD1750-750BL
The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high accuracy and dynamics. The high-performance optical system generates a small light spot onto the target which enables the detection of even the smallest of components reliably. The long-range models are used to cover a large measuring range or to measure from a large distance to the target and combine high accuracy with large measuring distances.

The optoNCDT 1910 and 1750 series laser sensors are designed for fast and precise measurements in industrial applications. The models are used for demanding surfaces and impress in measurements where large distances are required. Innovative evaluation algorithms and improved components enable high accuracy and dynamics. The high-performance optical system generates a small light spot onto the target which enables the detection of even the smallest of components reliably. The long-range models are used to cover a large measuring range or to measure from a large distance to the target and combine high accuracy with large measuring distances.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Linear Position Sensors
Product Number optoNCDT ILD1750-750BL
Product Name Blue laser sensor
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 29.53 inch (750 mm)
Linearity 0.0900 ±% Full Scale
Repeatability 1.77 mils (45 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Special Eddy Current Sensor - eddyNCDT EU15 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.5906 inch (15 mm)
View Details
Draw-wire long-range sensors - wireSENSOR WDS-40000-P200 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 1575 inch (40000 mm)
Resolution 0.1670 to 0.0610 mm (0.0066 to 0.0024 inches)
View Details
Special Miniature Eddy Current Sensor - eddyNCDT ES08 - Micro-Epsilon Group
Specs
Sensor Technology Eddy Current Linear Encoder
Body Shape Threaded Barrel
Measurement Range 0.0315 inch (0.8000 mm)
View Details
Linear displacement sensors - induSENSOR LDR-50-SA - Micro-Epsilon Group
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details