Mettler-Toledo Technologies GmbH Weighing Terminal IND360

Description
Boost Productivity Smart connectivity speeds up operations by boosting machine performance and enhancing throughput. Smart Weighing Integration Save time and money with extremely simple integration, calibration and maintenance. One Solution for Many Workplaces Simplify your operations by using this versatile device for multiple applications. Scale max. 1 scale Communication (Optional) 4-20 mA Analog Output; EtherNet/IP; PROFIBUS DP; PROFINET Mounting Flexibility DIN-rail; Panel; Harsh Display Color TFT screen Key Pad Basic function keypad CalFREE Calibration Yes Material Number(s) 30601194 Global Compliance for Simple Procurement Compliance with global regulations facilitates streamlined procurement and faster cross-border implementation.
Description
Boost Productivity Smart connectivity speeds up operations by boosting machine performance and enhancing throughput. Smart Weighing Integration Save time and money with extremely simple integration, calibration and maintenance. One Solution for Many Workplaces Simplify your operations by using this versatile device for multiple applications. Scale max. 1 scale Communication (Optional) 4-20 mA Analog Output; EtherNet/IP; PROFIBUS DP; PROFINET Mounting Flexibility DIN-rail; Panel; Harsh Display Color TFT screen Key Pad Basic function keypad CalFREE Calibration Yes Material Number(s) 30601194 Global Compliance for Simple Procurement Compliance with global regulations facilitates streamlined procurement and faster cross-border implementation.

Suppliers

Company
Product
Description
Supplier Links
Weighing Terminal IND360 -  - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Weighing Terminal IND360
Weighing Terminal IND360
Boost Productivity Smart connectivity speeds up operations by boosting machine performance and enhancing throughput. Smart Weighing Integration Save time and money with extremely simple integration, calibration and maintenance. One Solution for Many Workplaces Simplify your operations by using this versatile device for multiple applications. Scale max. 1 scale Communication (Optional) 4-20 mA Analog Output; EtherNet/IP; PROFIBUS DP; PROFINET Mounting Flexibility DIN-rail; Panel; Harsh Display Color TFT screen Key Pad Basic function keypad CalFREE Calibration Yes Material Number(s) 30601194 Global Compliance for Simple Procurement Compliance with global regulations facilitates streamlined procurement and faster cross-border implementation.

Boost Productivity

Smart connectivity speeds up operations by boosting machine performance and enhancing throughput.

Smart Weighing Integration

Save time and money with extremely simple integration, calibration and maintenance.

One Solution for Many Workplaces

Simplify your operations by using this versatile device for multiple applications.


Scale
max. 1 scale
Communication (Optional)
4-20 mA Analog Output; EtherNet/IP; PROFIBUS DP; PROFINET
Mounting Flexibility
DIN-rail; Panel; Harsh
Display
Color TFT screen
Key Pad
Basic function keypad
CalFREE Calibration
Yes
Material Number(s)
30601194

Global Compliance for Simple Procurement

Compliance with global regulations facilitates streamlined procurement and faster cross-border implementation.

Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Weight Indicators
Product Name Weighing Terminal IND360
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

8004HD Digital Weight Indicator - 8004HD2-4 - Strainsert
Specs
Display Digital Display
Display Technology LED
Number Digits 6
View Details
Portable Strain Gauge Display with RS232 Output - PSD232 - Piezo-Metrics
Specs
Display Digital Display
Output Serial
Features Battery Powered; Integral Keypad
View Details
Smart Indicator - 4215A-204-1 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
View Details
High Performance Weighing and Counting Indicators - WM7400 / WM7600 - OMEGA Engineering, Inc.
Specs
Display Digital Display
Display Units English; Metric
Output Serial
View Details