Mettler-Toledo Technologies GmbH Explosion Proof Scale Weighing Terminal IND331

Description
Scale Analog; max. 1 scale Communication RS232 Communication (Optional) Allen-Bradley RIO; RS485; PROFIBUS DP; Discrete I/O; DeviceNet Mounting Flexibility Column; Desk; Panel; Wall Voltage 24 VDC Version; AC Version Display Graphic OLED Dimensions (LxWxH) 8.7 in x 7 in x 5.2 in (220 mm x 177 mm x 131 mm) Display Mounting Flexibility Unit integrated Key Pad Large buttons with tactile feedback Interfaces 4 button interface; RS232 Displayed Resolution 100,000 d (max) Protection Rating IP65 Sensitivity (Minimum/Approved) 0.1 µV / 0.6 mV A/D Update Rate 366 Hz DIO/COM2 Serial Port None Hazardous Approval No Housing Stainless Steel CalFREE Calibration Yes Custom programmable No Hygenic Design No Material Number(s) 64088572
Description
Scale Analog; max. 1 scale Communication RS232 Communication (Optional) Allen-Bradley RIO; RS485; PROFIBUS DP; Discrete I/O; DeviceNet Mounting Flexibility Column; Desk; Panel; Wall Voltage 24 VDC Version; AC Version Display Graphic OLED Dimensions (LxWxH) 8.7 in x 7 in x 5.2 in (220 mm x 177 mm x 131 mm) Display Mounting Flexibility Unit integrated Key Pad Large buttons with tactile feedback Interfaces 4 button interface; RS232 Displayed Resolution 100,000 d (max) Protection Rating IP65 Sensitivity (Minimum/Approved) 0.1 µV / 0.6 mV A/D Update Rate 366 Hz DIO/COM2 Serial Port None Hazardous Approval No Housing Stainless Steel CalFREE Calibration Yes Custom programmable No Hygenic Design No Material Number(s) 64088572

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Scale - Weighing Terminal IND331 - Mettler-Toledo Technologies GmbH
Greifensee, Switzerland
Explosion Proof Scale
Weighing Terminal IND331
Explosion Proof Scale Weighing Terminal IND331
Scale Analog; max. 1 scale Communication RS232 Communication (Optional) Allen-Bradley RIO; RS485; PROFIBUS DP; Discrete I/O; DeviceNet Mounting Flexibility Column; Desk; Panel; Wall Voltage 24 VDC Version; AC Version Display Graphic OLED Dimensions (LxWxH) 8.7 in x 7 in x 5.2 in (220 mm x 177 mm x 131 mm) Display Mounting Flexibility Unit integrated Key Pad Large buttons with tactile feedback Interfaces 4 button interface; RS232 Displayed Resolution 100,000 d (max) Protection Rating IP65 Sensitivity (Minimum/Approved) 0.1 µV / 0.6 mV A/D Update Rate 366 Hz DIO/COM2 Serial Port None Hazardous Approval No Housing Stainless Steel CalFREE Calibration Yes Custom programmable No Hygenic Design No Material Number(s) 64088572

Scale Analog; max. 1 scale
Communication RS232
Communication (Optional) Allen-Bradley RIO; RS485; PROFIBUS DP; Discrete I/O; DeviceNet
Mounting Flexibility Column; Desk; Panel; Wall
Voltage 24 VDC Version; AC Version
Display Graphic OLED
Dimensions (LxWxH) 8.7 in x 7 in x 5.2 in (220 mm x 177 mm x 131 mm)
Display Mounting Flexibility Unit integrated
Key Pad Large buttons with tactile feedback
Interfaces 4 button interface; RS232
Displayed Resolution 100,000 d (max)
Protection Rating IP65
Sensitivity (Minimum/Approved) 0.1 µV / 0.6 mV
A/D Update Rate 366 Hz
DIO/COM2 Serial Port None
Hazardous Approval No
Housing Stainless Steel
CalFREE Calibration Yes
Custom programmable No
Hygenic Design No
Material Number(s) 64088572

Supplier's Site

Technical Specifications

  Mettler-Toledo Technologies GmbH
Product Category Weight Indicators
Product Number Weighing Terminal IND331
Product Name Explosion Proof Scale
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

8004HD Digital Weight Indicator - 8004HD2-3 - Strainsert
Specs
Display Digital Display
Display Technology LED
Number Digits 6
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Display Digital Display
Display Units Metric
Output Serial
View Details
Weighing Terminals for Hazardous Areas - Combics CAIXS2-Ex - Minebea Intec GmbH
Specs
Display Digital Display
Display Units Metric
Features Adjustable Display; Integral Keypad; Programmable
View Details