Minebea Intec GmbH Weighing Terminals for Hazardous Areas Combics CAIXS2-Ex

Description
Combics provides support in all areas of your process chain, from manual formulations up to PC- controlled production checks. The modular system allows tailor-made configuration of the individual components for each area. We also produce individual complete solutions according to your specific applications. For use in explosive areas (certificates: IECEx | ATEX Zone 1 | 2 | 21 | 22 and FM Class I, II, III Div. 1) LCD display, 20mm, 14 segments, 7 digit weight value with status information, back lit Housing in stainless steel, IP69K Scale connection for analogue Ex platforms, as e. g. Combics Ex, IU EX, IF EX or Ex load cells. Optional also digital IS Scales (xBPI) Internal alibi memory Serial interface RS232 | 485 | 422 Div. power supplies available, also battery pack Fieldbus Profibus DP and 4 ... 20 mA interface
Datasheet
Description
Combics provides support in all areas of your process chain, from manual formulations up to PC- controlled production checks. The modular system allows tailor-made configuration of the individual components for each area. We also produce individual complete solutions according to your specific applications. For use in explosive areas (certificates: IECEx | ATEX Zone 1 | 2 | 21 | 22 and FM Class I, II, III Div. 1) LCD display, 20mm, 14 segments, 7 digit weight value with status information, back lit Housing in stainless steel, IP69K Scale connection for analogue Ex platforms, as e. g. Combics Ex, IU EX, IF EX or Ex load cells. Optional also digital IS Scales (xBPI) Internal alibi memory Serial interface RS232 | 485 | 422 Div. power supplies available, also battery pack Fieldbus Profibus DP and 4 ... 20 mA interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weighing Terminals for Hazardous Areas - Combics CAIXS2-Ex - Minebea Intec GmbH
Hamburg, Germany
Weighing Terminals for Hazardous Areas
Combics CAIXS2-Ex
Weighing Terminals for Hazardous Areas Combics CAIXS2-Ex
Combics provides support in all areas of your process chain, from manual formulations up to PC- controlled production checks. The modular system allows tailor-made configuration of the individual components for each area. We also produce individual complete solutions according to your specific applications. For use in explosive areas (certificates: IECEx | ATEX Zone 1 | 2 | 21 | 22 and FM Class I, II, III Div. 1) LCD display, 20mm, 14 segments, 7 digit weight value with status information, back lit Housing in stainless steel, IP69K Scale connection for analogue Ex platforms, as e. g. Combics Ex, IU EX, IF EX or Ex load cells. Optional also digital IS Scales (xBPI) Internal alibi memory Serial interface RS232 | 485 | 422 Div. power supplies available, also battery pack Fieldbus Profibus DP and 4 ... 20 mA interface

Combics provides support in all areas of your process chain, from manual formulations up to PC- controlled production checks. The modular system allows tailor-made configuration of the individual components for each area. We also produce individual complete solutions according to your specific applications.

  • For use in explosive areas (certificates: IECEx | ATEX Zone 1 | 2 | 21 | 22 and FM Class I, II, III Div. 1)
  • LCD display, 20mm, 14 segments, 7 digit weight value with status information, back lit
  • Housing in stainless steel, IP69K
  • Scale connection for analogue Ex platforms, as e. g. Combics Ex, IU EX, IF EX or Ex load cells. Optional also digital IS Scales (xBPI)
  • Internal alibi memory
  • Serial interface RS232 | 485 | 422
  • Div. power supplies available, also battery pack
  • Fieldbus Profibus DP and 4 ... 20 mA interface
Supplier's Site Datasheet

Technical Specifications

  Minebea Intec GmbH
Product Category Weight Indicators
Product Number Combics CAIXS2-Ex
Product Name Weighing Terminals for Hazardous Areas
Display Digital Display
Display Units Metric
Features Adjustable Display; Integral Keypad; Programmable
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

8004HD Digital Weight Indicator - 8004HD2-3 - Strainsert
Specs
Display Digital Display
Display Technology LED
Number Digits 6
View Details
Weight Indicator - CSD-903 - Minebea Intec GmbH
Minebea Intec GmbH
Specs
Display Digital Display
Display Units English; Metric
Output Voltage, Current
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Display Digital Display
Display Units Metric
Output Ethernet; Serial
View Details
Smart Indicator - 4215A-104-1 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
View Details