Sartorius Lab Instruments GmbH & Co. KG Weight Indicators Combics CAIS(L)2

Description
Indicators for complex weighing tasks in 3 different versions.Max. readability: 31.250 digitsIP protection rate: IP67 (PG cable gland), IP44 (25-pol.D-SUB), (IP65 as option) Description With the Combics product family, Sartorius offers a high-quality scale series for the various applications of the food, pharmaceutical, chemical, metal and electrical industries. Combics can adjust optimally to different process requirements due to its high flexibility regarding connection and configuration options. Three indicator versions are available with graduated application programs and interfaces.
Datasheet
Description
Indicators for complex weighing tasks in 3 different versions.Max. readability: 31.250 digitsIP protection rate: IP67 (PG cable gland), IP44 (25-pol.D-SUB), (IP65 as option) Description With the Combics product family, Sartorius offers a high-quality scale series for the various applications of the food, pharmaceutical, chemical, metal and electrical industries. Combics can adjust optimally to different process requirements due to its high flexibility regarding connection and configuration options. Three indicator versions are available with graduated application programs and interfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Weight Indicators Combics
CAIS(L)2
Weight Indicators Combics CAIS(L)2
Indicators for complex weighing tasks in 3 different versions.Max. readability: 31.250 digitsIP protection rate: IP67 (PG cable gland), IP44 (25-pol.D-SUB), (IP65 as option) Description With the Combics product family, Sartorius offers a high-quality scale series for the various applications of the food, pharmaceutical, chemical, metal and electrical industries. Combics can adjust optimally to different process requirements due to its high flexibility regarding connection and configuration options. Three indicator versions are available with graduated application programs and interfaces.

Indicators for complex weighing tasks in 3 different versions.Max. readability: 31.250 digitsIP protection rate: IP67 (PG cable gland), IP44 (25-pol.D-SUB), (IP65 as option)

Description

With the Combics product family, Sartorius offers a high-quality scale series for the various applications of the food, pharmaceutical, chemical, metal and electrical industries.
Combics can adjust optimally to different process requirements due to its high flexibility regarding connection and configuration options.
Three indicator versions are available with graduated application programs and interfaces.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Weight Indicators
Product Number CAIS(L)2
Product Name Weight Indicators Combics
Display Digital Display
Display Units Metric
Output Serial
Features Battery Powered (optional feature); Integral Keypad
Unlock Full Specs
to access all available technical data

Similar Products

8004HD Digital Weight Indicator - 8004HD2-1 - Strainsert
Specs
Display Digital Display
Display Technology LED
Number Digits 6
View Details
Smart Indicator - 4215A-204-1 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Display Digital Display
Display Units English; Metric
Capacity -999999 to 999999 lbs (-453514 to 453514 kg)
View Details
Weight Indicator - Model 9300 - Interface, Inc. - AZ
Interface, Inc. - AZ
Specs
Display Digital Display
Display Units English
Output Serial
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Display Digital Display
Display Units Metric
Output Serial
View Details