Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat
PC interface - Bluetooth® ; USB
Power - Li-ion Battery (1250 mAh) ; USB ; DC charger adaptor compatible (5 V)
Potential range in volt - ±4 V
Maximum current in Ampère - ±40 mA
Number of current ranges - 8
Number of current ranges remarks - ±1 nA to ±10 mA
Number of potential ranges (galvanostat) - 2
Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V
Multichannel instrument - NO
Maximum number of channels - 1
Maximum number of WE sharing AUX and REF - 2
Potential accuracy - ±0.2 %
Current accuracy - ≤0.5 % of current range at 100 nA to 10 mA
Potential resolution - 1 mV
Current resolution - 0.1 % of current output range
Measured potential resolution - 0.012 % of potential range
Measured current resolution - 0.025 % of current range (1 pA on lowest current range)
Dimensions - Potentiostat: 121x36x130 ; ECL Cell: 65x39 75
Weight of the instrument in kg - 0.655
Optical detector (OD) - Silicon photodiode with preamp
OD Spectra response range - 340-1100 nm
OD Peak sensitivity wavelenght - 960 nm
OD PGA gain - 0.62 V/nW (310 ecl units/nW)
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Potentiostats and Galvanostats |
| Product Number | DRP-STATECL |
| Product Name | µStat ECL Electrochemiluminescence Instrument |
| DC Voltage | 4 volts |